location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Laser Combi MI-6500X mouse RF Wireless 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser Combi Mouse MI-6500X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14517
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:05:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust Laser Combi MI-6500X mouse RF Wireless 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser 800 DPI
  • - RF Wireless
  • - Buttons quantity: 5
Warranty: All our current products have a two year manufacturers warranty period beginning from the purchase date.
Long product name Trust Laser Combi MI-6500X mouse RF Wireless 800 DPI :
The long product name of Trust Laser Combi MI-6500X mouse RF Wireless 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser Combi Mouse MI-6500X
More>>>
Trust Laser Combi MI-6500X mouse RF Wireless 800 DPI:
The official description of Trust Laser Combi MI-6500X mouse RF Wireless 800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

5 button mouse with laser sensor for extraordinary accuracy and enhanced surface tracking
Laser sensor technology registers more surface detail, enabling you to use the mouse on more surfaces than a standard optical mouse (such as glass)
Optimized ergonomic design with two side buttons for easy navigation
Suitable for USB and PS/2
Item number: 14517

Short summary description Trust Laser Combi MI-6500X mouse RF Wireless 800 DPI:
This short summary of the Trust Laser Combi MI-6500X mouse RF Wireless 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Laser Combi Mouse MI-6500X, Laser, RF Wireless, 800 DPI

Long summary description Trust Laser Combi MI-6500X mouse RF Wireless 800 DPI:
This is an auto-generated long summary of Trust Laser Combi MI-6500X mouse RF Wireless 800 DPI based on the first three specs of the first five spec groups.

Trust Laser Combi Mouse MI-6500X. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 800 DPI, Buttons quantity: 5

Mouse
Device interface *
RF Wireless
Movement detection technology *
Laser
Movement resolution *
800 DPI
Buttons quantity *
5
Certification
CE declaration of conformity
Packaging data
Bundled software
CD-ROM (software)
Other features
Special features
Fully Windows Plug & Play
Compatible operating systems
Windows 98SE, ME, 2000, XP, 2003 / X64
Mouse dimensions (WxDxH)
67 x 129 x 41 mm
Brand Image Product code Product Stock Price from
Trust Laser Combi Mini MI-6550Xp mouse USB Type-A + PS/2 800 DPI Trust Laser Combi Mini MI-6550Xp mouse USB Type-A + PS/2 800 DPI
(show image)
14895 Laser Combi Mini Mouse MI-6550Xp 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Laser Mini MI-7550Xp mouse RF Wireless Trust Wireless Laser Mini MI-7550Xp mouse RF Wireless
(show image)
14512 Wireless Laser Mini Mouse MI-7550Xp 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Laser MI-7500X mouse RF Wireless 800 DPI Trust Wireless Laser MI-7500X mouse RF Wireless 800 DPI
(show image)
14518 Wireless Laser Mouse MI-7500X 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Laser MI-7200L mouse RF Wireless 1200 DPI Trust Wireless Laser MI-7200L mouse RF Wireless 1200 DPI
(show image)
14420 Wireless Laser Mouse MI-7200L 0.00
(excl. VAT)
0 (incl. VAT)