location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Multimedia NB-5100p remote control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multimedia Remote Control NB-5100p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14272
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68453
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:04:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trust Multimedia NB-5100p remote control :
The long product name of Trust Multimedia NB-5100p remote control. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multimedia Remote Control NB-5100p, USB
More>>>
Trust Multimedia NB-5100p remote control:
The official description of Trust Multimedia NB-5100p remote control as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact wireless remote control with infrared technology to control DVD movies, music, video clips, photo albums, presentations, etc.

7 pre-defined configurations (for Windows Media Player, WinDVD, WinAMP, PowerDVD, PowerPoint, QuickTime and PowerCinema)

User definable button and OSD functionality

7 meters wireless range (at a maximum angle of 30 degrees)

IR receiver with USB connection (USB extension cable included)

Short summary description Trust Multimedia NB-5100p remote control:
This short summary of the Trust Multimedia NB-5100p remote control data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Multimedia Remote Control NB-5100p, Pc, 7 m, 85 x 55 x 4 mm

Long summary description Trust Multimedia NB-5100p remote control:
This is an auto-generated long summary of Trust Multimedia NB-5100p remote control based on the first three specs of the first five spec groups.

Trust Multimedia Remote Control NB-5100p. Maximum range: 7 m. Buttons quantity: 13

Design
Buttons quantity
13
Compatibility
Pc
Performance
Maximum range *
7 m
Other features
Dimensions (WxDxH)
85 x 55 x 4 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:31:44
Uk has collected 1 expert review for Trust Multimedia NB-5100p remote control but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Archos

Archos MM ACC Extra Cradle AV400 remote control
(show image)
500624 MM ARCHOS ACC Extra Cradle AV400 0.00
(excl. VAT)
0 (incl. VAT)