Trust logo

Trust Binocular DigiCam 580Z 1/3" 1.3 MP CMOS 1280 x 1024 pixels Silver

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51186
Info modified on:
08 Feb 2024, 14:04:09
Short summary description Trust Binocular DigiCam 580Z 1/3" 1.3 MP CMOS 1280 x 1024 pixels Silver:

Trust Binocular DigiCam 580Z, 1.3 MP, 1280 x 1024 pixels, 1/3", CMOS, 7x, Silver

Long summary description Trust Binocular DigiCam 580Z 1/3" 1.3 MP CMOS 1280 x 1024 pixels Silver:

Trust Binocular DigiCam 580Z. Megapixel (approx.): 1.3 MP, Image sensor size: 1/3", Sensor type: CMOS, Maximum image resolution: 1280 x 1024 pixels. Optical zoom: 7x. Internal memory: 12 MB. Product colour: Silver

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.