Trust logo

Trust PowerCam Video USB2.0 LCD 742AV 2 MP CMOS

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28944
Info modified on:
08 Feb 2024, 14:03:57
Short summary description Trust PowerCam Video USB2.0 LCD 742AV 2 MP CMOS:

Trust PowerCam Video USB2.0 LCD 742AV, 2 MP, CMOS, 25.4 / 2 mm (1 / 2"), LCD

Long summary description Trust PowerCam Video USB2.0 LCD 742AV 2 MP CMOS:

Trust PowerCam Video USB2.0 LCD 742AV. Total megapixels: 2 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 2 mm (1 / 2"). Digital zoom: 4x. Display: LCD. Width: 98 mm, Depth: 67 mm, Height: 33 mm. Resolution: 1600 x 1200 pixels, Flash memory: 16 MB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.