Trust logo

Trust 740C POWERC@M ZOOM - FORMULA1 LIMITED EDITION 2 MP CMOS 1600 x 1200 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30104
Info modified on:
08 Feb 2024, 14:04:02
Short summary description Trust 740C POWERC@M ZOOM - FORMULA1 LIMITED EDITION 2 MP CMOS 1600 x 1200 pixels:

Trust 740C POWERC@M ZOOM - FORMULA1 LIMITED EDITION, 2 MP, 1600 x 1200 pixels, CMOS

Long summary description Trust 740C POWERC@M ZOOM - FORMULA1 LIMITED EDITION 2 MP CMOS 1600 x 1200 pixels:

Trust 740C POWERC@M ZOOM - FORMULA1 LIMITED EDITION. Megapixel (approx.): 2 MP, Sensor type: CMOS, Maximum image resolution: 1600 x 1200 pixels. Digital zoom: 4x. Internal memory: 6 MB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.