Trust logo

Trust 738AV LCD POWER VIDEO webcam 1600 x 1200 pixels

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82606
Info modified on:
08 Feb 2024, 14:03:50
Short summary description Trust 738AV LCD POWER VIDEO webcam 1600 x 1200 pixels:

Trust 738AV LCD POWER VIDEO, 1600 x 1200 pixels, 4x, CMOS, 200 MB, 16 MB, 512 MB

Long summary description Trust 738AV LCD POWER VIDEO webcam 1600 x 1200 pixels:

Trust 738AV LCD POWER VIDEO. Maximum video resolution: 1600 x 1200 pixels, Digital zoom: 4x. Sensor type: CMOS. Minimum storage drive space: 200 MB, Internal memory: 16 MB, Maximum internal memory: 512 MB

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.