location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust HS-2500 Headset Wired Head-band Calls/Music Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HS-2500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13356
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98442
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:03:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust HS-2500 Headset Wired Head-band Calls/Music Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver Calls/Music Head-band Headset
  • - Wired
  • - Supraaural 20 - 20000 Hz 98 dB
  • - Microphone type: Boom -54 dB
Long product name Trust HS-2500 Headset Wired Head-band Calls/Music Silver :
The long product name of Trust HS-2500 Headset Wired Head-band Calls/Music Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SILVERLINE HEADSET IN (NMS)
More>>>
Trust HS-2500 Headset Wired Head-band Calls/Music Silver:
The official description of Trust HS-2500 Headset Wired Head-band Calls/Music Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High quality stereo headset with integrated microphone background noise reduction filter. Adjustable flexible condensor microphone. Exclusively designed volume controller integrated in cable. Gold plated plugs for optimal connection and audio quality. Ideal for video conferencing, webcams and other audio + voice applications.

Short summary description Trust HS-2500 Headset Wired Head-band Calls/Music Silver:
This short summary of the Trust HS-2500 Headset Wired Head-band Calls/Music Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Trust HS-2500, Wired, 20 - 20000 Hz, Calls/Music, Headset, Silver

Long summary description Trust HS-2500 Headset Wired Head-band Calls/Music Silver:
This is an auto-generated long summary of Trust HS-2500 Headset Wired Head-band Calls/Music Silver based on the first three specs of the first five spec groups.

Trust HS-2500. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Product colour: Silver

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Silver
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Headphone sensitivity
98 dB
Microphone
Microphone type *
Boom
Microphone frequency
20 - 20000 Hz
Microphone sensitivity
-54 dB
Other features
Dimensions (WxDxH)
150 x 45 x 170 mm
Country Distributor
United Kingdom 1 distributor(s)