location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust SILVERLINE COMPACT HEADSET Wired Calls/Music

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SILVERLINE COMPACT HEADSET
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13355
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439133554
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:03:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trust SILVERLINE COMPACT HEADSET Wired Calls/Music :
The long product name of Trust SILVERLINE COMPACT HEADSET Wired Calls/Music. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neckband headset with adjustable and flexible microphone for hands-free communication
More>>>
Trust SILVERLINE COMPACT HEADSET Wired Calls/Music:
The official description of Trust SILVERLINE COMPACT HEADSET Wired Calls/Music as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

On-ear style. Neckband design. Adjustable microphone. Inline volume remote control. Gold plated plugs.

Short summary description Trust SILVERLINE COMPACT HEADSET Wired Calls/Music:
This short summary of the Trust SILVERLINE COMPACT HEADSET Wired Calls/Music data-sheet is auto-generated and uses the product title and the first six key specs.

Trust SILVERLINE COMPACT HEADSET, Wired, 50 - 16000 Hz, Calls/Music, 93 g, Headset

Long summary description Trust SILVERLINE COMPACT HEADSET Wired Calls/Music:
This is an auto-generated long summary of Trust SILVERLINE COMPACT HEADSET Wired Calls/Music based on the first three specs of the first five spec groups.

Trust SILVERLINE COMPACT HEADSET. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 50 - 16000 Hz. Weight: 93 g

Performance
Product type *
Headset
Recommended usage *
Calls/Music
Ports & interfaces
Connectivity technology *
Wired
Headphones
Headphone frequency
50 - 16000 Hz
Headphone sensitivity
101 dB
Microphone
Microphone type *
Boom
Microphone frequency
20 - 16000 Hz
Microphone
Microphone sensitivity
-54 dB
Weight & dimensions
Weight
93 g
Packaging data
Package weight
160 g
Other features
Package dimensions (WxDxH)
175 x 75 x 240 mm
Dimensions (WxDxH)
115 x 170 x 65 mm
Contents
Headset with inline remote control. User's guide.
Minimum system requirements
•Audio device with headphone output •Microphone input for optimal performance
Brand Image Product code Product Stock Price from
Trust Silverline Compact Headset HS-2400 Wired Trust Silverline Compact Headset HS-2400 Wired
(show image)
13355*BNDL Silverline Compact Headset HS-2400 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)