Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Toetsenbord en muis Silverline keyboard RF Wireless

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toetsenbord en muis Silverline
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13165
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8055
This statistic is based on the 96859 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: two year manufacturers warranty period beginning from the purchase date.
Long product name Trust Toetsenbord en muis Silverline keyboard RF Wireless :
The short editorial description of Trust Toetsenbord en muis Silverline keyboard RF Wireless

Trust 302KS Silverline Wireless Desk Set
More>>>
Trust Toetsenbord en muis Silverline keyboard RF Wireless:
The official marketing text of Trust Toetsenbord en muis Silverline keyboard RF Wireless as supplied by the manufacturer

Trust 302KS Silverline Wireless Desk Set - Wireless keyboard and wireless mouse.

Exclusive black and metal design. Mouse with 5 buttons and 1 scroll wheel, suitable for right and left hand users. Keyboard with palm rest, low battery indication and 19 extra direct access multimedia keys.

Short summary description Trust Toetsenbord en muis Silverline keyboard RF Wireless:
This short summary of the Trust Toetsenbord en muis Silverline keyboard RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Toetsenbord en muis Silverline, Wireless, RF Wireless

Long summary description Trust Toetsenbord en muis Silverline keyboard RF Wireless:
This is an auto-generated long summary of Trust Toetsenbord en muis Silverline keyboard RF Wireless based on the first three specs of the first five spec groups.

Trust Toetsenbord en muis Silverline. Connectivity technology: Wireless, Device interface: RF Wireless

Keyboard
Device interface *
RF Wireless
Pointing device *
400 DPI ball mouse. 5 button, 1 wheel mouse. Microsoft Mouse and Intelli Mouse compatible. Windows 2000 5 button compatible.
Connectivity technology
Wireless
Power
Battery type
2x AAA 1,5 V battery for mouse. 2x Alkaline AA 1,5V battery for keyboard
System requirements
Mac operating systems supported
No
Minimum processor
Pentium CPU
Minimum RAM
16 MB
System requirements
Minimum storage drive space
8 MB
Weight & dimensions
Keyboard dimensions (WxDxH)
45 x 68 x 121 mm
Other features
Compatibility
PC
Minimum system requirements
CD-ROM drive PC supporting ACPI for use power management keys Microsoft Office, Internet Explorer and email program for full function use
Compatible operating systems
Windows 98 or higher