location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 300DM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300DM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12475
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trust 300DM White :
The long product name of Trust 300DM White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Power Dimmer 300DM
More>>>
Trust 300DM White:
The official description of Trust 300DM White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features

- The wireless solution: with a minimum of effort and maximum comfort
- Expansion for the TRUST Wireless Power 300 series
- More than 250 unique identification codes available for customized configuration
- Control and dim your lights from your couch even those on hard to reach places and through walls and floors
- Plug & Dim: Easy wall socket installation

Package contents

- Dimmer receiver 400 W
- Multi language user's manual

System requirements

- Wall outlet 220 - 240 VAC
- Wireless remote controller

Short summary description Trust 300DM White:
This short summary of the Trust 300DM White data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 300DM, White, Status

Long summary description Trust 300DM White:
This is an auto-generated long summary of Trust 300DM White based on the first three specs of the first five spec groups.

Trust 300DM. Product colour: White. LED indicators: Status

Features
Product colour *
White
On/off switch
No
Indication
LED indicators
Status