location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 200DSM Air-sampling detector

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
200DSM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12463
Category:
Also known as a smoke alarm is a device that detects smoke, typically as an indicator of fire. Commercial, industrial, and mass residential devices issue a signal to a fire alarm system, while household detectors, known as smoke alarms, generally issue a local audible or visual alarm from the detector itself.
Smoke Detectors Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:02:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trust 200DSM Air-sampling detector :
The long product name of Trust 200DSM Air-sampling detector. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Smoke Detector 200DSM
More>>>
Trust 200DSM Air-sampling detector:
The official description of Trust 200DSM Air-sampling detector as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features

- Wireless Smoke Alarm for use with the 200 alarm series
- Automatically sends a signal if the battery is low
- Including mounting material
- Even active when base unit is in standby mode

Package contents

- Wireless smoke detector
- Battery 9V
- Mounting material
- Mulit language user's manual

System requirements

- TRUST Wireless Alarm System 200S or 200SA

Short summary description Trust 200DSM Air-sampling detector:
This short summary of the Trust 200DSM Air-sampling detector data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 200DSM, Air-sampling detector, White, Battery, 9 V

Long summary description Trust 200DSM Air-sampling detector:
This is an auto-generated long summary of Trust 200DSM Air-sampling detector based on the first three specs of the first five spec groups.

Trust 200DSM. Detector type: Air-sampling detector, Product colour: White. Power source: Battery, Battery voltage: 9 V

Features
Detector type *
Air-sampling detector
Product colour *
White
Power
Power source *
Battery
Battery voltage
9 V