Long product name Trust 4 Port Audio & Video Switch S-Video
:
The long product name of Trust 4 Port Audio & Video Switch S-Video. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4 Port Audio & Video Switch
More>>>
Trust 4 Port Audio & Video Switch S-Video:
The official description of Trust 4 Port Audio & Video Switch S-Video as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Key features
- Connect up to four audio/video devices to another device
- Comfortable switching between several devices, no more hassle with cables and connectors
- Suitable for VCR, DVD, Camcorder, Playstation, satellite, PC, MD, CD and many other devices
- Bi-directional function for maximum efficiency
- Audio monitor output for convenient status checking
Package contents
- 4 Port audio/video switch
- Multi language user's manual
System requirements
- Audio and/or video devices with Composite, S-video and/or Cinch audio connectors
Short summary description Trust 4 Port Audio & Video Switch S-Video:
This short summary of the Trust 4 Port Audio & Video Switch S-Video data-sheet is auto-generated and uses the product title and the first six key specs.
Trust 4 Port Audio & Video Switch, S-Video
Long summary description Trust 4 Port Audio & Video Switch S-Video:
This is an auto-generated long summary of Trust 4 Port Audio & Video Switch S-Video based on the first three specs of the first five spec groups.
Trust 4 Port Audio & Video Switch. Video port type: S-Video