Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust GAMER HEADSET

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GAMER HEADSET
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12094
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTrust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9496
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 12 Nov 2019 13:04:25
The date of the most recent change of this product data-sheet in Icecat.
Warranty: two year manufacturers warranty period beginning from the purchase date.
Long product name Trust GAMER HEADSET :
The short editorial description of Trust GAMER HEADSET

GAMER HEADSET - High quality headset, especially designed for gamers
More>>>
Short summary description Trust GAMER HEADSET:
This short summary of the Trust GAMER HEADSET data-sheet is auto-generated and uses the product title and the first six key specs.

Trust GAMER HEADSET, Headset, Wired, 20 - 20000 Hz, 32 Ω, 50 - 16000 Hz, 103 dB

Long summary description Trust GAMER HEADSET:
This is an auto-generated long summary of Trust GAMER HEADSET based on the first three specs of the first five spec groups.

Trust GAMER HEADSET. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz, Impedance: 32 Ω. Microphone frequency: 50 - 16000 Hz, Microphone sensitivity: 103 dB. Weight: 200 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details