location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Tronje AR240

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tronje Check ‘Tronje’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR240
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TRW26289
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Tronje’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tronje: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 11:44:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tronje AR240
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 35 kg
  • - Wall
  • - Minimum VESA mount: 400 x 400 mm Maximum VESA mount: 400 x 400 mm
  • - Aluminium, Steel
More>>>
Short summary description Tronje AR240:
This short summary of the Tronje AR240 data-sheet is auto-generated and uses the product title and the first six key specs.

Tronje AR240, 35 kg, 400 x 400 mm, 400 x 400 mm, -15 - 15°, 90, Aluminium, Steel

Long summary description Tronje AR240:
This is an auto-generated long summary of Tronje AR240 based on the first three specs of the first five spec groups.

Tronje AR240. Maximum weight capacity: 35 kg, Minimum VESA mount: 400 x 400 mm, Maximum VESA mount: 400 x 400 mm. Tilt angle range: -15 - 15°, Swivel angle range: 90, Distance to the wall (min): 10.5 cm, Distance to the wall (max): 56.2 cm

Country Distributor
Deutschland 1 distributor(s)