Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tronje A4041

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tronje
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A4041
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TRW26287 show
Show alternative article codes used in the online market place
Category
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
flat panel wall mounts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tronje: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12340
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 23 Nov 2017 17:08:54
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Tronje A4041:
This short summary of the Tronje A4041 data-sheet is auto-generated and uses the product title and the first six key specs.
Tronje A4041, 50 kg, 400 x 400 mm, 400 x 400 mm
Long summary description Tronje A4041 :

Tronje A4041. Maximum weight capacity: 50 kg, Minimum VESA mount: 400 x 400 mm, Maximum VESA mount: 400 x 400 mm. Tilt angle range: -15 - 15°, Swivel angle range: 60, Distance to the wall (min): 10.5 cm, Distance to the wall (max): 55 cm

This is an auto-generated long summary of Tronje A4041 based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Danmark 1 distributor(s)