Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tronje A-708B Midi-Tower Black computer case

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tronje
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A-708B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TRG26638
Category
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
computer cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tronje: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4988
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 20 Nov 2017 04:48:22
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Tronje A-708B Midi-Tower Black computer case:
This short summary of the Tronje A-708B Midi-Tower Black computer case data-sheet is auto-generated and uses the product title and the first six key specs.
Tronje A-708B, Midi-Tower, PC, ATX,Micro-ATX, Black, 411 mm, 480 mm
Long summary description Tronje A-708B Midi-Tower Black computer case :

Tronje A-708B. Form factor: Midi-Tower, Type: PC, Supported motherboard form factors: ATX,Micro-ATX. Width: 411 mm, Depth: 480 mm, Height: 185 mm. Internal drive bays: 6 x 3.5", External drive bays: 4 x 5.25", 1 x 3.5", Optional fans: 80mm, 90mm, 120mm

This is an auto-generated long summary of Tronje A-708B Midi-Tower Black computer case based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.