Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TRIXIE 19283 dog/cat muzzle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TRIXIE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19283
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19283
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4011905192833
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTRIXIE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1132
This statistic is based on the 95232 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93039 free Open Icecat users.
Info modified on: 04 Jul 2018 16:14:25
The date of the most recent change of this product data-sheet in Icecat.
User manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TRIXIE 19283 dog/cat muzzle :
  • - nylon
  • - with extra soft neoprene padding
  • - comfortable to wear
  • - D-Ring enables leading by the head and gives better control
  • - fully adjustable neck strap with snap fit
  • - fully adjustable snout circumference
  • - colour: black
Long product name TRIXIE 19283 dog/cat muzzle :
The short editorial description of TRIXIE 19283 dog/cat muzzle

22 - 35 cm, 28 - 38 cm, XXL
More>>>
Short summary description TRIXIE 19283 dog/cat muzzle:
This short summary of the TRIXIE 19283 dog/cat muzzle data-sheet is auto-generated and uses the product title and the first six key specs.

TRIXIE 19283, Dog, Loop muzzle, XXL, Black, Monotone, Nylon

Long summary description TRIXIE 19283 dog/cat muzzle:
This is an auto-generated long summary of TRIXIE 19283 dog/cat muzzle based on the first three specs of the first five spec groups.

TRIXIE 19283. Pet type: Dog, Type: Loop muzzle, Size: XXL. Snout circumference(min): 28 cm, Snout circumference(max): 38 cm, Neck size (min): 22 cm