TRIXIE 17611 user manual
(0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - silicone/nylon/neoprene
- - prevents biting
- - no problems with panting, drinking and feeding treats
- - particularly comfortable to wear due to ergonomic fit, flexible silicone that is stable in shape and neoprene-padded straps in face and neck areas
- - secure due to threefold fastening
- - continuously adjustable forehead strap and neck strap as well as nape loop
- - with reflective stripes
- - colour: black
Long product name TRIXIE 17611 dog/cat muzzle
:
max 20 cm, S
The long product name of TRIXIE 17611 dog/cat muzzle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
max 20 cm, S
More>>>
Short summary description TRIXIE 17611 dog/cat muzzle:
This short summary of the TRIXIE 17611 dog/cat muzzle data-sheet is auto-generated and uses the product title and the first six key specs.
TRIXIE 17611, Dog, Basket muzzle, S, Black, Monochromatic, Nylon
Long summary description TRIXIE 17611 dog/cat muzzle:
This is an auto-generated long summary of TRIXIE 17611 dog/cat muzzle based on the first three specs of the first five spec groups.
TRIXIE 17611. Pet type: Dog, Type: Basket muzzle, Size: S. Snout circumference(max): 20 cm, Head strap length: 20 cm