Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tritton AX 120 Binaural Head-band Black headset

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tritton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AX 120
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AX120 show
Show alternative article codes used in the online market place
Category
Headsets are headphone or headphones combined with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. They have many uses including in call centers and other telephone-intensive jobs and for anybody wishing to have both hands free during a telephone conversation.
headsets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tritton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5959
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 14 Dec 2017 18:12:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tritton AX 120 Binaural Head-band Black headset :
The short editorial description of Tritton AX 120 Binaural Head-band Black headset

20 - 30000Hz, 40mm, Black
More>>>
Short summary description Tritton AX 120 Binaural Head-band Black headset:
This short summary of the Tritton AX 120 Binaural Head-band Black headset data-sheet is auto-generated and uses the product title and the first six key specs.
Tritton AX 120, PC/Gaming, Binaural, Head-band, Black, Wired, 5.2 m
Long summary description Tritton AX 120 Binaural Head-band Black headset :

Tritton AX 120. Purpose: PC/Gaming. Headset type: Binaural, Wearing style: Head-band, Colour of product: Black. Connectivity technology: Wired, Cable length: 5.2 m. Ear coupling: Circumaural, Headphone frequency: 20 - 30000 Hz, Headphone sensitivity: 118 dB. Cables included: AUX,HDMI

This is an auto-generated long summary of Tritton AX 120 Binaural Head-band Black headset based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.