Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Triton RTA 800 x 1200 Freestanding rack 42U 1200kg White rack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Triton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RTA 800 x 1200
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RTA-42-A82-CAX-A1
Category
A type of metal shelf which contains servers.
Racks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Triton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 1444
This statistic is based on the 77204 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75427 free Open Icecat users .
Info modified on: 23 Apr 2018 14:09:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Triton RTA 800 x 1200 Freestanding rack 42U 1200kg White rack :
The short editorial description of Triton RTA 800 x 1200 Freestanding rack 42U 1200kg White rack

1970 x 800 x 1200 mm, 135.3 kg, 1200 kg max
More>>>
Short summary description Triton RTA 800 x 1200 Freestanding rack 42U 1200kg White rack:
This short summary of the Triton RTA 800 x 1200 Freestanding rack 42U 1200kg White rack data-sheet is auto-generated and uses the product title and the first six key specs.

Triton RTA 800 x 1200, 1200 kg, Freestanding rack, White, 48.3 cm (19"), Steel, 800 mm

Long summary description Triton RTA 800 x 1200 Freestanding rack 42U 1200kg White rack:
This is an auto-generated long summary of Triton RTA 800 x 1200 Freestanding rack 42U 1200kg White rack based on the first three specs of the first five spec groups.

Triton RTA 800 x 1200. Maximum weight capacity: 1200 kg, Type: Freestanding rack, Colour of product: White. Width: 800 mm, Depth: 1200 mm, Height: 1970 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 1 distributor(s)