location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tristar RK-6109 ricecooker with steam pan, double coated

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tristar Check ‘Tristar’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RK-6109 ricecooker with steam pan, double coated
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RK-6109
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713016061096
Category:
Electric device to which you add rice and water to cook rice.
Rice Cookers Check ‘Tristar’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tristar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 Jan 2018
Product end of life date
Long product name Tristar RK-6109 ricecooker with steam pan, double coated :
The long product name of Tristar RK-6109 ricecooker with steam pan, double coated. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RK-6109, white, 700 W, 1.8 l
More>>>
Tristar RK-6109 ricecooker with steam pan, double coated:
The official description of Tristar RK-6109 ricecooker with steam pan, double coated as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A rice cooker with removable rice bowl. The contents of the pan is 1.8 ltr. The high power of 700W ensures that the rice is cooked quickly. Due to the electric warming function the rice will never be sticky.
- Capacity 1,8L;
- Transparent cover lid;
- Illuminated switch;
- Boil-dry protection;
- Automatic shut-off;
- Keep-warm function;
- With mixing cup, spoon and extra steam cup.

Short summary description Tristar RK-6109 ricecooker with steam pan, double coated:
This short summary of the Tristar RK-6109 ricecooker with steam pan, double coated data-sheet is auto-generated and uses the product title and the first six key specs.

Tristar RK-6109 ricecooker with steam pan, double coated, White, 700 W

Long summary description Tristar RK-6109 ricecooker with steam pan, double coated:
This is an auto-generated long summary of Tristar RK-6109 ricecooker with steam pan, double coated based on the first three specs of the first five spec groups.

Tristar RK-6109 ricecooker with steam pan, double coated. Product colour: White. Power: 700 W

Features
Product colour *
White
Automatic keep warm
Yes
Capacity (litres / cups)
1.8
Power
Power *
700 W
Packaging content
Measuring cup
Yes