Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tristar BP-2965 Griddle

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tristar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP-2965 Griddle
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP-2965
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8713016029652
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tristar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 33862
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 09 Jan 2018 14:38:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tristar BP-2965 Griddle :
The short editorial description of Tristar BP-2965 Griddle

BP-2965 - 46x26 cm, 2000W, 2kg
More>>>

Tristar BP-2965 Griddle:
The official marketing text of Tristar BP-2965 Griddle as supplied by the manufacturer
This multifunctional large baking tray (46 x 26 cm) is ideal for preparing meat, fish, vegetables and pancakes. Features a non-stick coating, removable cord with adjustable thermostat and a grease tray.

- Flat plate
- Adjustable thermostat
- Detachable cord with thermostat
- Baking surface: 46x26 cm
- Integrated fat drip system
- Cool touch handles
- Non-stick coating
- Dishwasher proof parts
- Grease tray
- Anti slip feet
- Power indication light
- Power: 2000 Watt
Short summary description Tristar BP-2965 Griddle:
This short summary of the Tristar BP-2965 Griddle data-sheet is auto-generated and uses the product title and the first six key specs.
Tristar BP-2965 Griddle, Black, 460 x 260 mm, Rotary, 2000 W, 2 kg, 590 mm
Long summary description Tristar BP-2965 Griddle :

Tristar BP-2965 Griddle. Colour of product: Black, Cooking surface (W x D): 460 x 260 mm, Control type: Rotary. Power: 2000 W. Weight: 2 kg. Package width: 590 mm, Package depth: 275 mm, Package height: 109 mm

This is an auto-generated long summary of Tristar BP-2965 Griddle based on the first three specs of the first five spec groups.
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Cooking surface (W x D)
460 x 260 mm
Control type
The way in which the device is controlled.
Rotary
Non-slip feet
Yes
Cool touch handle(s)
Yes
Drip tray
Yes
Dishwasher proof plates
Yes
Non-stick coating
Covered with a substance that prevents food sticking to it during and after cooking.
Yes
Power
Power *
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
2000 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2 kg
Packaging data
Package width
The distance from one side of the packaging to the other.
590 mm
Package depth
The distance from the front to the back of the packaging.
275 mm
Package height
The distance from the top to the bottom of the packaging.
109 mm
Package weight
Weight of the packaged product.
2.5 kg
Country Distributor
Czech Republic 1 distributor(s)