location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartOnline 100-120V 750VA 600W On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, USB, DB9 Serial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline 100-120V 750VA 600W On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, USB, DB9 Serial
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU750XL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332126160 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:37:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SmartOnline 100-120V 750VA 600W On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, USB, DB9 Serial
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 0.75 kVA 600 W
  • - Waveform: Sine
  • - 6 AC outlet(s)
  • - Tower Black
Warranty: 2-year limited warranty
Long product name Tripp Lite SmartOnline 100-120V 750VA 600W On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, USB, DB9 Serial :
The long product name of Tripp Lite SmartOnline 100-120V 750VA 600W On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, USB, DB9 Serial. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartOnline 100-120V 750VA 600W On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, USB, DB9 Serial
More>>>
Tripp Lite SmartOnline 100-120V 750VA 600W On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, USB, DB9 Serial:
The official description of Tripp Lite SmartOnline 100-120V 750VA 600W On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, USB, DB9 Serial as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SU750XL on-line, double-conversion UPS protects critical server, networking or telecommunications equipment from blackouts, brownouts, voltage fluctuations and surges. Large-capacity 750VA/600W UPS continuously converts incoming AC to DC, then back to perfect sine wave AC output at 120V AC (+/-2%). Removes harmonic distortion, fast electrical impulses, frequency fluctuations and other hard-to-solve power problems not addressed by other UPS systems. True sine wave output and zero transfer time offer guaranteed compatibility with all equipment types. Includes 6 UPS supported outlets; 2 single-outlet load banks can be independently controlled via a software interface to selectively reboot remote equipment or shed less critical loads to extend battery runtime for the most critical equipment. Extended runtime available with optional BP24V15RT2U, BP24V28-2U, or BP24V70-3U external battery packs. Includes slot for internal SNMP/WEB card, plus DB9 enhanced serial monitoring port for unattended shutdown, remote control and monitoring of UPS system and power data. Includes USB and DB9 serial ports. Built-in DB9 port offers both enhanced RS-232 enabled monitoring data, plus contact closure monitoring ability. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Includes Tripp Lite's PowerAlert UPS power management software. Compatible with Tripp Lite's Watchdog service monitoring/rebooting software. Upright tower form factor; attractive all-black color scheme.
- True on-line, double-conversion UPS provides constant, pure sine wave AC output
- Maintains continuous operation with zero transfer time through blackouts, brownouts, voltage fluctuations and surges
- Removes harmonic distortion, electrical impulses, frequency variations and other hard-to-solve power problems
- Accepts input voltages between 80-150V (65-150V at loads under 70%), regulating output to 120V AC +/-2%
- 750VA/600W output capacity with 6 x NEMA5-15R outlets
- Two built-in individually switchable load banks can be controlled via software interface to selectively reboot remote equipment or shed less critical loads to extend battery runtime for the most critical equipment (1 outlet per bank)
- Standard internal battery set provides 11 min. runtime at half load and 4 min. at full load
- Extended runtime available with optional BP24V15RT2U, BP24V28-2U, or BP24V70-3U external battery packs
- Some external battery configurations require the use of Tripp Lite's External Battery Configuration Software (see manual)
- HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X
- DB9 serial network interface supports RS-232 and contact closure messaging
- Slot for optional SNMP/WEB card (part# SNMPWEBCARD)
- Included PowerAlert UPS power management software and cabling provides monitoring of in-depth site power conditions, full UPS status and fault warnings, output load level and load bank power control
- Compatible with Tripp Lite's WatchDog service monitoring/rebooting software (part# WATCHDOGSW)
- Fault tolerant electronic bypass maintains utility output during a variety of UPS fault conditions
- Diagnostic LEDs
- Upright tower format; attractive all-black color scheme
- $250,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only)

Short summary description Tripp Lite SmartOnline 100-120V 750VA 600W On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, USB, DB9 Serial:
This short summary of the Tripp Lite SmartOnline 100-120V 750VA 600W On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, USB, DB9 Serial data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SmartOnline 100-120V 750VA 600W On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, USB, DB9 Serial, Double-conversion (Online), 0.75 kVA, 600 W, Sine, 100 V, 120 V

Long summary description Tripp Lite SmartOnline 100-120V 750VA 600W On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, USB, DB9 Serial:
This is an auto-generated long summary of Tripp Lite SmartOnline 100-120V 750VA 600W On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, USB, DB9 Serial based on the first three specs of the first five spec groups.

Tripp Lite SmartOnline 100-120V 750VA 600W On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, USB, DB9 Serial. UPS topology: Double-conversion (Online), Output power capacity: 0.75 kVA, Output power: 600 W. AC outlet types: NEMA 5–15R, Power plug: NEMA 5-15P, AC outlets quantity: 6 AC outlet(s). Typical backup time at full load: 4 min, Typical backup time at half load: 11 min, Battery recharge time: 6 h. Form factor: Tower, Product colour: Black, Housing material: Steel. Width: 171.4 mm, Depth: 336.6 mm, Height: 254 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
0.75 kVA
Output power *
600 W
Waveform *
Sine
Input operation voltage (min) *
100 V
Input operation voltage (max) *
120 V
Input frequency *
50/60 Hz
Output operation voltage (min)
100 V
Output operation voltage (max)
120 V
Output voltage regulation
+/- 2%
Maximum current
15 A
Surge energy rating
570 J
Number of input phases
1
Efficiency
87%
Power factor
0.8
Crest factor
3:1
Emergency Power Off (EPO)
Yes
EMI/RFI noise filtering
Yes
Noise level
45 dB
Surge protection
Yes
Surge protection features
Fax, Modem, Network, Telephone
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Country of origin
China
Ports & interfaces
AC outlet types
NEMA 5–15R
Power plug
NEMA 5-15P
AC outlets quantity
6 AC outlet(s)
USB 2.0 ports quantity
1
Serial ports quantity
1
Modem (RJ-11) ports
1
Ethernet LAN (RJ-45) ports
1
Battery
Typical backup time at full load
4 min
Battery
Typical backup time at half load
11 min
Battery recharge time
6 h
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Tower
Housing material
Steel
Cable length
3 m
Cooling type
Active
Product colour *
Black
LED indicators
Yes
Certification
UL1778, CSA, FCC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
171.4 mm
Depth
336.6 mm
Height
254 mm
Weight
13 kg
Package width
254 mm
Package depth
454.7 mm
Package height
353.1 mm
Package weight
14.4 kg
Logistics data
Master (outer) case width
254 mm
Master (outer) case length
454.7 mm
Master (outer) case height
353.1 mm
Master (outer) case gross weight
14.4 kg
Products per master (outer) case
1 pc(s)
Other features
I/O ports
6x 5-15R
Country Distributor
United States 1 distributor(s)