Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartOnline 208/240, 230V 6kVA 5.4kW Double-Conversion UPS, 4U Rack/Tower, Extended Run, Network Card Options, USB, DB9 Serial, Bypass Switch, Hardwire

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline 208/240, 230V 6kVA 5.4kW Double-Conversion UPS, 4U Rack/Tower, Extended Run, Network Card Options, USB, DB9 Serial, Bypass Switch, Hardwire
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU6000RT4UHVHW
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15164
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 13 Dec 2017 13:19:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure (0,5MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2-year limited warranty
Long product name Tripp Lite SmartOnline 208/240, 230V 6kVA 5.4kW Double-Conversion UPS, 4U Rack/Tower, Extended Run, Network Card Options, USB, DB9 Serial, Bypass Switch, Hardwire :
The short editorial description of Tripp Lite SmartOnline 208/240, 230V 6kVA 5.4kW Double-Conversion UPS, 4U Rack/Tower, Extended Run, Network Card Options, USB, DB9 Serial, Bypass Switch, Hardwire

SmartOnline 208/240, 230V 6kVA 5.4kW Double-Conversion UPS, 4U Rack/Tower, Extended Run, Network Card Options, USB, DB9 Serial, Bypass Switch, Hardwire
More>>>

Tripp Lite SmartOnline 208/240, 230V 6kVA 5.4kW Double-Conversion UPS, 4U Rack/Tower, Extended Run, Network Card Options, USB, DB9 Serial, Bypass Switch, Hardwire:
The official marketing text of Tripp Lite SmartOnline 208/240, 230V 6kVA 5.4kW Double-Conversion UPS, 4U Rack/Tower, Extended Run, Network Card Options, USB, DB9 Serial, Bypass Switch, Hardwire as supplied by the manufacturer
Featuring true on-line operation with pure sine wave output, zero transfer time to battery and complete UPS replacement capability with no downtime, the SU6000RT4UHVHW provides the highest level of protection available for mission-critical equipment from power outages, voltage fluctuations and transient surges. It converts incoming AC power to DC, and re-converts it back to filtered AC output with a pure sine wave, isolating connected components from all power problems in high-voltage environments. The SU6000RT4UHVHW has a 6kVA/5400W capacity and hardwire output.

With its detachable PDU with bypass switch, the SU6000RT4UHVHW is easily hot-swappable by a user of any skill set—no need for lengthy and expensive service calls, and no downtime if a repair or battery replacement is needed. In bypass mode, the PDU passes power to equipment without the use of the power and battery modules, allowing them to be removed while keeping your application in operation.

UPS battery backup keeps connected equipment operational through short power failures, and provides time to save data and perform an orderly system shutdown in case of a prolonged blackout. The SU6000RT4UHVHW’s runtime can be expanded with optional external battery packs.

The SU6000RT4UHVHW features a highly efficient (96%) economy mode setting that can significantly reduce a facility's energy costs by minimizing heat output, reducing cooling requirements and consuming less electricity.

An LCD display with LED indicators enables IT personnel to operating modes and conditions. The LCD/LED panel rotates for viewing in horizontal rack or vertical tower installations and includes an audible alarm that signals various conditions.

The SU6000RT4UHVHW features a USB port and a DB9 ports for comprehensive network power monitoring and control. Network management card options available.

The unit requires only 4U of rack space in a standard rack enclosure and can be installed in a 2-post rack using the 2POSTRMKITHD accessory, or in a tower configuration with the 2-9USTAND accessory.

The SU6000RT4UHVHW comes with $250,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only) for connected equipment.
● Tripp Lite SU6000RT4UHVHW 6000VA / 6kVA / 5400 watt on-line, double-conversion UPS system in a single 4U rack/tower compatible housing
● Full-time active power conditioning maintains clean, continuous dual-conversion AC output free of voltage fluctuations, power interruptions and line noise
● Fault tolerant electronic bypass maintains utility output during a variety of UPS fault conditions
● Detachable back panel PDU contains hardwire input and output connections, plus manual bypass switch to support hot-swappable whole UPS replacement with no interruption to connected equipment
● Hardwire input and output connections supported
● Included rail kit supports 4U 19 inch rackmount installation in 4 post racks
● Optional 2POSTRMKITHD supports installation in 2 post 19 inch racks (1 required for SU6000RT4UHVHW)
● Optional 2-9USTAND supports upright tower placement (1 required for SU6000RT4UHVHW)
● Maximum installed rack depth of only 20.7 in. / 52.6cm inches
● Maintains full-time sine wave output within 2% of selected 200/208/220/230/240V nominal in double conversion mode
● Corrects brownouts to 156V at full load (100V at 50% load or less)
● Corrects overvoltages to 290V at full load (300V at 90% load or less)
● Supports 50/60Hz operation for worldwide frequency compatibility
● Double-conversion operation offers full-time AC to DC, then DC to AC conversion to maintain perfectly regulated sine wave AC output with enhanced protection from harmonic distortion, fast electrical impulses and other hard-to-solve power problems not addressed by other UPS types
● High efficiency ECONOMY MODE operation significantly reduces BTU heat output and operating energy costs
● Network-grade AC surge and noise suppression
● Supports detailed monitoring of equipment load levels, self-test data and utility power conditions via built-in RS-232, USB and network management card options
● Compatible with Tripp Lite UPS management card options TLNETCARD, WEBCARDLX, SNMPWEBCARD, MODBUSCARD and RELAYIOCARD
● Optional RELAYIOMINI interface module offers three configurable hard contact closure outputs for custom event notification (requires removal of USB interface module)
● HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X
● USB & Serial ports enable data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/poweralert
● Front panel LEDs and LCD readout with scroll controls support front-panel visual monitoring of all major
● UPS functions with support for a variety of control options to support advanced UPS settings and configurations
● LED/LCD display panel rotates for viewing in rackmount or tower configurations
● Supports Emergency Power Off (EPO) via built-in interface
● Battery independent restart ensures automatic UPS power-up without user interaction after lengthy power outages, even when batteries are expired and require replacement
● BP192V12-3U external battery packs are field replaceable and hot swappable
● Intelligent battery management system with temperature-compensated charging extends battery life
● Some external battery configurations require the use of Tripp Lite's External Battery Configuration Software (see manual)
● Frequency conversion mode enables conversion of 60Hz to 50Hz or 50Hz to 60Hz (no de-rating)

● Completely user hot-swappable—no service call or technician needed
● Protects rackmount servers, telecom systems and other networking equipment in high-voltage environments with true on-line operation, pure sine wave output and zero transfer time to battery
● Hardwire input and output with 200/208/220/230/240V 50/60Hz compatibility
● 6kVA/5400W capacity in 4U form factor with power module and independent, detachable PDU
● Hot-swappable power and battery modules
● 8.5-minute half-load runtime, 2-minute full-load; expandable runtime with external battery packs
● Front panel LEDs with detailed LCD monitoring and control screen
● USB and RS232 communication ports; Network management card options

Package Includes

● SU6000RT4UHVPM Hot-swappable UPS Power Module
● SUPDMB6KHW Detachable PDU with Maintenance Bypass Switch
● 1 x 1.83 m USB Cable
● 1 x 1.83 m DB9 Cable
● 4-Post Rackmount Hardware
Short summary description Tripp Lite SmartOnline 208/240, 230V 6kVA 5.4kW Double-Conversion UPS, 4U Rack/Tower, Extended Run, Network Card Options, USB, DB9 Serial, Bypass Switch, Hardwire:
This short summary of the Tripp Lite SmartOnline 208/240, 230V 6kVA 5.4kW Double-Conversion UPS, 4U Rack/Tower, Extended Run, Network Card Options, USB, DB9 Serial, Bypass Switch, Hardwire data-sheet is auto-generated and uses the product title and the first six key specs.
Tripp Lite SmartOnline 208/240, 230V 6kVA 5.4kW Double-Conversion UPS, 4U Rack/Tower, Extended Run, Network Card Options, USB, DB9 Serial, Bypass Switch, Hardwire, 6000 VA, 5400 W, 200 V, 240 V, 200 V, 240 V
Long summary description Tripp Lite SmartOnline 208/240, 230V 6kVA 5.4kW Double-Conversion UPS, 4U Rack/Tower, Extended Run, Network Card Options, USB, DB9 Serial, Bypass Switch, Hardwire :

Tripp Lite SmartOnline 208/240, 230V 6kVA 5.4kW Double-Conversion UPS, 4U Rack/Tower, Extended Run, Network Card Options, USB, DB9 Serial, Bypass Switch, Hardwire. Output power capacity: 6000 VA, Output power: 5400 W, Input operation voltage (min): 200 V. Battery recharge time: 6 h, Typical backup time at half load: 8.5 min, Typical backup time at full load: 2 min. Form factor: Rackmount, Colour of product: Black, Rack capacity: 4U. Noise level: 60 dB. Certification: UL1778 CSA FCC Part 15 Category A IEC 61000-4-5 1995 B

This is an auto-generated long summary of Tripp Lite SmartOnline 208/240, 230V 6kVA 5.4kW Double-Conversion UPS, 4U Rack/Tower, Extended Run, Network Card Options, USB, DB9 Serial, Bypass Switch, Hardwire based on the first three specs of the first five spec groups.
Power
Output power capacity *
The maximum power that the device can produce.
6000 VA
Output power *
The power that the device can produce.
5400 W
Input operation voltage (min) *
The minumum voltage needed by the device during operation.
200 V
Input operation voltage (max) *
The maximum input voltage supported by the device.
240 V
Output operation voltage (min) *
The minumum voltage produced by the device during operation.
200 V
Output operation voltage (max) *
The maximum output voltage produced by the device.
240 V
Power supply input frequency *
The frequency of the electricity, usually measured in Hertz (Hz), which is supplied by the power supply. Mains electricity in many parts of the world is 50Hz.
50/60
Maximum current
The greatest possible amount of current, which is a quantity representing the rate of flow of electric charge.
40 A
Efficiency
96%
Emergency Power Off (EPO)
Yes
Power factor
0.9
Crest factor
3:1
Ports & interfaces
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
RS-232 ports
The number of sockets (ports) for RS-232. An RS-232 serial port was once a standard feature of a personal computer, used for connections to modems, printers, mice, data storage, uninterruptible power supplies, and other peripheral devices. Now it has been largely replaced by USB and other ports.
1
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Battery
Battery recharge time
Approximate time required to recharge the battery from completely empty to completely full
6 h
Typical backup time at half load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is half-loaded (50% of capacity).
8.5 min
Typical backup time at full load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is fully loaded (100% of capacity).
2 min
Replacement battery cartridge
RBC5-192
Hot-swap battery
Yes
Design
Form factor *
The shape or design of the product.
Rackmount
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Rack capacity
The spase that device fill in rack.
4U
Display
The description of display that can includes display type, resolution, size etc.
LED
Performance
Number of phases
1
EMI/RFI noise filtering
Yes
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
60 dB
LED indicators
Yes
Audible alarm(s)
Alarms that make a sound when they are activated (set off).
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 50 °C
Operating altitude
0 - 3000 m
Certificates
Certification
UL1778 CSA FCC Part 15 Category A IEC 61000-4-5 1995 B
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
445 mm
Depth
The distance from the front to the back of something.
526 mm
Height
The measurement of the product from head to foot or from base to top.
174 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
52.8 kg
Package width
The distance from one side of the packaging to the other.
599 mm
Package depth
The distance from the front to the back of the packaging.
739 mm
Package height
The distance from the top to the bottom of the packaging.
323 mm
Package weight
Weight of the packaged product.
71.1 kg
Other features
Relative humidity
0 - 95%
Management platform
SNMP
Brand Image Product code Product Stock Price from
Tripp Lite SmartOnline 100-120V 750VA 600W On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, USB, DB9 Serial Tripp Lite SmartOnline 100-120V 750VA 600W On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, USB, DB9 Serial
(show image)
SU750XL SmartOnline 100-120V 750VA 600W On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, USB, DB9 Serial EUR 436,06
(excl. VAT)
EUR 457,86 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
France 1 distributor(s)
Australia 2 distributor(s)