location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 5kW Single-Phase ATS/Switched PDU, 208V (16 C13, 2 C19 & 1 L6-30R) 2 L6-30P Input Cords, 2U Rack-Mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5kW Single-Phase ATS/Switched PDU, 208V (16 C13, 2 C19 & 1 L6-30R) 2 L6-30P Input Cords, 2U Rack-Mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDUMH30HVATNET
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332159601 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year limited warranty
Long product name Tripp Lite 5kW Single-Phase ATS/Switched PDU, 208V (16 C13, 2 C19 & 1 L6-30R) 2 L6-30P Input Cords, 2U Rack-Mount :
The long product name of Tripp Lite 5kW Single-Phase ATS/Switched PDU, 208V (16 C13, 2 C19 & 1 L6-30R) 2 L6-30P Input Cords, 2U Rack-Mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5kW Single-Phase ATS/Switched PDU, 208V (16 C13, 2 C19 & 1 L6-30R) 2 L6-30P Input Cords, 2U Rack-Mount
More>>>
Tripp Lite 5kW Single-Phase ATS/Switched PDU, 208V (16 C13, 2 C19 & 1 L6-30R) 2 L6-30P Input Cords, 2U Rack-Mount:
The official description of Tripp Lite 5kW Single-Phase ATS/Switched PDU, 208V (16 C13, 2 C19 & 1 L6-30R) 2 L6-30P Input Cords, 2U Rack-Mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite Switched ATS / Auto Transfer Switch provides a redundant power option for single-corded network devices. Dual input cords support separate connection to PRIMARY and SECONDARY power sources. The ATS will normally maintain continuous output to all outlets as derived from the primary input cable. If the primary power source becomes unstable or fails altogether, the ATS will switch over to the secondary power source until the primary input is restored and stable. Highly reliable solid-state switching between primary and secondary inputs occurs in 1-5 milliseconds. Switched PDU features include individually controllable output receptacles and built-in network interface. Super-fast switchover between primary and secondary power sources occurs within milliseconds. ATS functionality is supported by any two compatible AC power sources, regardless of phase angle, to support a variety of advanced redundant power networking applications. Enables fault tolerant hot-swappable UPS protection when used with a single UPS and fully redundant UPS protection when each cord is connected to a separate UPS system. In a two-UPS environment, the primary input cable must be supported by a full time sine wave UPS with zero transfer time. Tripp Lite SmartOnline series is highly recommended for use as the primary UPS in a two-UPS application. ATS configurations utilizing separate mains circuits, backup generators and even separate utility power grid feeds are fully supported. On-board ATS processor constantly evaluates power quality on both input sources to prevent transfer to the secondary source when unavailable or of lower quality than the primary source. Front input LED's display primary or secondary power availability.
- 208V 30A Automatic Transfer Switch (ATS) / Switched PDU (Agency de-rated to 24A continuous)
- ATS features provide redundant power for critical network equipment with a single input power cord
- 2 digit display reports output power consumption in amps
- 2U horizontal rackmount form factor; 12.5 in. / 31.8 cm depth
- 19 built-in switched outlets (16 C13, 2 C19 & 1 L6-30R)
- Set of two 10 ft. / 3m NEMA L6-30P input cables support connection to separate PRIMARY and SECONDARY inputs
- ATS circuits normally maintain output sourced from the primary input cable; As primary input power fails or becomes unstable, the ATS will switch to maintain output sourced from the secondary input cable until power on the primary input is restored and stable
- ATS configurations enable fault-tolerant, hot-swappable UPS protection when used with a single UPS and fully redundant UPS protection when each cord is connected to a separate UPS system (in a two-UPS environment, the primary input cable must be supported by an online UPS with zero transfer time similar to Tripp Lite SmartOnline series)
- Advanced ATS configurations utilizing separate mains circuits, backup generators and even separate out of phase utility power grid feeds are fully supported
- On-board ATS processor constantly evaluates power quality on both inputs to prevent transfer to the secondary source when unavailable or of lower quality than the primary source
- Super-fast switchover between primary and secondary power sources occurs in 2-6 milliseconds
- Switched outlets and ethernet interface supports individual outlet control on a real-time or programmable basis and user-specified alarm notification thresholds for all reported site power conditions
- DHCP/Manual configuration support
- Supports HTTP, HTTPS, PowerAlert Network Management System, SMTP, SNMPv1, SNMPv2, SNMPv3, Telnet, SSH, FTP, DHCP, BOOTP, NTP protocols
- Outlets are factory programmed for sequential turn-on at 250 millisecond intervals when the PDU is first energized to prevent inrush-related equipment interaction on startup
- Front panel LEDs confirm power availability on both input lines and for each output receptacle
- Included cord retention brackets keep vital network equipment plugged in and continuously powered
- TAA Compliant Version Available - Order Tripp Lite PDUMH30HVATNTAA

Short summary description Tripp Lite 5kW Single-Phase ATS/Switched PDU, 208V (16 C13, 2 C19 & 1 L6-30R) 2 L6-30P Input Cords, 2U Rack-Mount:
This short summary of the Tripp Lite 5kW Single-Phase ATS/Switched PDU, 208V (16 C13, 2 C19 & 1 L6-30R) 2 L6-30P Input Cords, 2U Rack-Mount data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 5kW Single-Phase ATS/Switched PDU, 208V (16 C13, 2 C19 & 1 L6-30R) 2 L6-30P Input Cords, 2U Rack-Mount, Switched, 2U, Horizontal, Metal, Black, 19 AC outlet(s)

Long summary description Tripp Lite 5kW Single-Phase ATS/Switched PDU, 208V (16 C13, 2 C19 & 1 L6-30R) 2 L6-30P Input Cords, 2U Rack-Mount:
This is an auto-generated long summary of Tripp Lite 5kW Single-Phase ATS/Switched PDU, 208V (16 C13, 2 C19 & 1 L6-30R) 2 L6-30P Input Cords, 2U Rack-Mount based on the first three specs of the first five spec groups.

Tripp Lite 5kW Single-Phase ATS/Switched PDU, 208V (16 C13, 2 C19 & 1 L6-30R) 2 L6-30P Input Cords, 2U Rack-Mount. PDU types: Switched, Rack capacity: 2U, Mounting: Horizontal. AC outlets quantity: 19 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, NEMA L6-30R, Power plug: NEMA L6-30P. Cable length: 3 m, Certification: UL 60950-1 (USA, Canada), Class A (Emissions), NOM (Mexico). Nominal input voltage: 208 V, Maximum current: 30 A, AC input frequency: 60 Hz. Width: 444.5 mm, Depth: 317.5 mm, Dimensions (WxDxH): 445 x 318 x 88 mm

Design
PDU types *
Switched
Rack capacity *
2U
Mounting
Horizontal
Housing material
Metal
Product colour
Black
Ports & interfaces
AC outlets quantity *
19 AC outlet(s)
Power plug
NEMA L6-30P
AC outlet types *
C13 coupler, C19 coupler, NEMA L6-30R
Features
LED indicators
Yes
Cable length
3 m
Certification
UL 60950-1 (USA, Canada), Class A (Emissions), NOM (Mexico)
Power
Nominal input voltage *
208 V
AC input frequency
60 Hz
Maximum current *
30 A
Nominal output voltage
208 V
Weight & dimensions
Width
444.5 mm
Depth
317.5 mm
Dimensions (WxDxH)
445 x 318 x 88 mm
Height
88.9 mm
Weight
6.21 kg
Packaging data
Package weight
8.8 kg
Package width
426.7 mm
Package depth
505.5 mm
Package height
198.1 mm
Operational conditions
Storage temperature (T-T)
-15 - 50 °C
Operating altitude
0 - 3000 m
Technical details
Sustainability certificates
RoHS
Logistics data
Country of origin
Taiwan
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite 2.88kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 24 NEMA 5-15/20R Outlets, L5-30P Input, 10 ft. Cord, 0U Vertical Tripp Lite 2.88kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 24 NEMA 5-15/20R Outlets, L5-30P Input, 10 ft. Cord, 0U Vertical
(show image)
PDUMV30-ISO 2.88kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 24 NEMA 5-15/20R Outlets, L5-30P Input, 10 ft. Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2.9kW Single-Phase Basic PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 12 NEMA 5-15/20R Outlets, L5-30P Input, 15 ft. Cord, 1U Rack-Mount, TAA Tripp Lite 2.9kW Single-Phase Basic PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 12 NEMA 5-15/20R Outlets, L5-30P Input, 15 ft. Cord, 1U Rack-Mount, TAA
(show image)
PDUH30-ISO 2.9kW Single-Phase Basic PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 12 NEMA 5-15/20R Outlets, L5-30P Input, 15 ft. Cord, 1U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH32HVAT2 7.4kW 200-240V Single-Phase ATS/Monitored PDU - 16 C13 & 2 C19 Outlets, Dual IEC 309 32A Blue Inputs, 3 m Cords, 2U, TAA Tripp Lite PDUMNH32HVAT2 7.4kW 200-240V Single-Phase ATS/Monitored PDU - 16 C13 & 2 C19 Outlets, Dual IEC 309 32A Blue Inputs, 3 m Cords, 2U, TAA
(show image)
PDUMNH32HVAT2 PDUMNH32HVAT2 7.4kW 200-240V Single-Phase ATS/Monitored PDU - 16 C13 & 2 C19 Outlets, Dual IEC 309 32A Blue Inputs, 3 m Cords, 2U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2.9kW 120V Single-Phase ATS/Monitored PDU - 24 5-15/20R & 1 L5-30R Outlets, Dual L5-30P Inputs, 10 ft. Cords, 2U, TAA Tripp Lite 2.9kW 120V Single-Phase ATS/Monitored PDU - 24 5-15/20R & 1 L5-30R Outlets, Dual L5-30P Inputs, 10 ft. Cords, 2U, TAA
(show image)
PDUMNH30AT2 2.9kW 120V Single-Phase ATS/Monitored PDU - 24 5-15/20R & 1 L5-30R Outlets, Dual L5-30P Inputs, 10 ft. Cords, 2U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH30HVAT2 power distribution unit (PDU) 1 AC outlet(s) 1U Black Tripp Lite PDUMNH30HVAT2 power distribution unit (PDU) 1 AC outlet(s) 1U Black
(show image)
PDUMNH30HVAT2 PDUMNH30HVAT2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUBHV20D 220-240V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 4 Schuko Outlets, C20 & Schuko Inputs, Rack/Wall Tripp Lite PDUBHV20D 220-240V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 4 Schuko Outlets, C20 & Schuko Inputs, Rack/Wall
(show image)
PDUBHV20D PDUBHV20D 220-240V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 4 Schuko Outlets, C20 & Schuko Inputs, Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUBHV20B 220-240V 13A Single-Phase Hot-Swap PDU with Manual Bypass - 4 BS1363 Outlets, C20 & BS1363 Inputs, Rack/Wall Tripp Lite PDUBHV20B 220-240V 13A Single-Phase Hot-Swap PDU with Manual Bypass - 4 BS1363 Outlets, C20 & BS1363 Inputs, Rack/Wall
(show image)
PDUBHV20B PDUBHV20B 220-240V 13A Single-Phase Hot-Swap PDU with Manual Bypass - 4 BS1363 Outlets, C20 & BS1363 Inputs, Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 100-125V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 6 NEMA 5-20R Outlets, 2 5-20P Inputs, 1U Rack/Wall Tripp Lite 100-125V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 6 NEMA 5-20R Outlets, 2 5-20P Inputs, 1U Rack/Wall
(show image)
PDUB201U 100-125V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 6 NEMA 5-20R Outlets, 2 5-20P Inputs, 1U Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 100-125V 12A Single-Phase Hot-Swap PDU with Manual Bypass - 6 NEMA 5-15R Outlets, 2 5-15P Inputs, 1U Rack/Wall Tripp Lite 100-125V 12A Single-Phase Hot-Swap PDU with Manual Bypass - 6 NEMA 5-15R Outlets, 2 5-15P Inputs, 1U Rack/Wall
(show image)
PDUB151U 100-125V 12A Single-Phase Hot-Swap PDU with Manual Bypass - 6 NEMA 5-15R Outlets, 2 5-15P Inputs, 1U Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 3.7kW 208/230V Single-Phase Basic PDU - 32 C13 & 6 C19 Outlets, L6-20P Input, 10 ft. Cord, 63.75 in. 0U Rack Tripp Lite 3.7kW 208/230V Single-Phase Basic PDU - 32 C13 & 6 C19 Outlets, L6-20P Input, 10 ft. Cord, 63.75 in. 0U Rack
(show image)
PDUV20HVL6-72 3.7kW 208/230V Single-Phase Basic PDU - 32 C13 & 6 C19 Outlets, L6-20P Input, 10 ft. Cord, 63.75 in. 0U Rack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)