location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Standard Computer Power Extension Cord, 13A, 16AWG (IEC-320-C14 to IEC-320-C13), 2-ft.

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard Computer Power Extension Cord, 13A, 16AWG (IEC-320-C14 to IEC-320-C13), 2-ft.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P004-002-13A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332180421 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:46:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite Standard Computer Power Extension Cord, 13A, 16AWG (IEC-320-C14 to IEC-320-C13), 2-ft.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Recommended for powering computers, printers and other essential peripherals
  • - Adds 2-ft. (0.61 m) to your existing power connection to provide flexibility in placing devices
  • - C13-to-C14 PDU-style extension cord is ideal replacement for worn-out or missing cable
Warranty: Lifetime limited
Long product name Tripp Lite Standard Computer Power Extension Cord, 13A, 16AWG (IEC-320-C14 to IEC-320-C13), 2-ft. :
The long product name of Tripp Lite Standard Computer Power Extension Cord, 13A, 16AWG (IEC-320-C14 to IEC-320-C13), 2-ft.. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PDU Power Cord, C13 to C14 - 13A, 250V, 16 AWG, 2 ft. (0.61 m), Black
More>>>
Tripp Lite Standard Computer Power Extension Cord, 13A, 16AWG (IEC-320-C14 to IEC-320-C13), 2-ft.:
The official description of Tripp Lite Standard Computer Power Extension Cord, 13A, 16AWG (IEC-320-C14 to IEC-320-C13), 2-ft. as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

C14-to-C13 Power Cable Connects Computers, Printers, Servers and Other Equipment
This IEC-320-C14 to IEC-320-C13 cable is designed for small data center, office workstation and other lower-amp applications. This C14 male to C13 female cord can be used to power a computer, server or monitor; attach a server or drive to a UPS system or PDU; or extend an existing connection up to 2-ft. (0.61 m). The 2-ft. (0.61 m) length helps reduce cable clutter and minimize the risk of tripping.

Short summary description Tripp Lite Standard Computer Power Extension Cord, 13A, 16AWG (IEC-320-C14 to IEC-320-C13), 2-ft.:
This short summary of the Tripp Lite Standard Computer Power Extension Cord, 13A, 16AWG (IEC-320-C14 to IEC-320-C13), 2-ft. data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Standard Computer Power Extension Cord, 13A, 16AWG (IEC-320-C14 to IEC-320-C13), 2-ft., 0.61 m, C14 coupler, C13 coupler, 100 - 250 V, 13 A

Long summary description Tripp Lite Standard Computer Power Extension Cord, 13A, 16AWG (IEC-320-C14 to IEC-320-C13), 2-ft.:
This is an auto-generated long summary of Tripp Lite Standard Computer Power Extension Cord, 13A, 16AWG (IEC-320-C14 to IEC-320-C13), 2-ft. based on the first three specs of the first five spec groups.

Tripp Lite Standard Computer Power Extension Cord, 13A, 16AWG (IEC-320-C14 to IEC-320-C13), 2-ft.. Cable length: 0.61 m, Connector 1: C14 coupler, Connector 2: C13 coupler. Input voltage: 100 - 250 V, Input current: 13 A

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
0.61 m
Connector 1 *
C14 coupler
Connector 2 *
C13 coupler
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
16
Power
Input voltage
100 - 250 V
Input current
13 A
Packaging data
Package width
177.8 mm
Package depth
12.7 mm
Packaging data
Package height
278.9 mm
Package weight
110 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332180428
Compliance certificates
RoHS
Logistics data
Master (outer) case width
350 mm
Master (outer) case length
25.4 mm
Master (outer) case height
500.1 mm
Master (outer) case gross weight
1.1 kg
Products per master (outer) case
10 pc(s)
Other features
Country of origin
Vietnam
Country Distributor
México 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)