location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N820-30M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 30M (100 ft.)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N820-30M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 30M (100 ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N820-30M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332134295 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N820-30M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 30M (100 ft.)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Designed for 10-Gig Ethernet applications (OM3-Rated)
  • - Backward-compatible with existing 50/125 fiber
  • - Max 10Gb distance of 300 meters @850nm
  • - Low-Smoke, Zero Halogen (LSZH) Aqua jacket
Warranty: Lifetime limited
Long product name Tripp Lite N820-30M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 30M (100 ft.) :
The long product name of Tripp Lite N820-30M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 30M (100 ft.). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 30M (100 ft.)
More>>>
Tripp Lite N820-30M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 30M (100 ft.):
The official description of Tripp Lite N820-30M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 30M (100 ft.) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

OM3 Laser-Optimized Multimode Fiber (LOMMF) "Aqua" cables are for use with 10 Gb Ethernet applications. These 50/125um LC/LC Fiber Optic cables provide nearly four times the bandwidth over conventional 62.5um multimode fiber with performance rivaling that of singlemode cabling at a much reduced cost. LOMMF cable allows 10 Gb serial transmission over extended distances in the 850 nm wavelength window, where low-cost Vertical Cavity Surface Emitting Lasers (VCSELs) enable a cost-effective, high-bandwidth solution. LOMMF is ideally suited for LANs, SANs and high-speed parallel interconnects for head-ends, central offices and data centers.

Short summary description Tripp Lite N820-30M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 30M (100 ft.):
This short summary of the Tripp Lite N820-30M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 30M (100 ft.) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N820-30M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 30M (100 ft.), 30 m, LC, LC

Long summary description Tripp Lite N820-30M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 30M (100 ft.):
This is an auto-generated long summary of Tripp Lite N820-30M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 30M (100 ft.) based on the first three specs of the first five spec groups.

Tripp Lite N820-30M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 30M (100 ft.). Cable length: 30 m, Connector 1: LC, Connector 2: LC

Features
Cable length *
30 m
Connector 1 *
LC
Connector 2 *
LC
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Aqua colour, White
Wavelengths supported
850 nm
Country of origin
China
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332134292
Weight & dimensions
Weight
220 g
Packaging data
Package width
266.7 mm
Package depth
12.7 mm
Package height
304.8 mm
Package weight
220 g
Logistics data
Master (outer) case width
154.9 mm
Harmonized System (HS) code
85447000
Master (outer) case length
149.9 mm
Master (outer) case height
375.9 mm
Master (outer) case gross weight
2.3 kg
Products per master (outer) case
10 pc(s)
Other features
Core / cladding diameter
50/125 µm
Brand Image Product code Product Stock Price from
Tripp Lite N516-10M Duplex Multimode 50/125 Fiber Patch Cable (LC/SC), 10M (33 ft.) Tripp Lite N516-10M Duplex Multimode 50/125 Fiber Patch Cable (LC/SC), 10M (33 ft.)
(show image)
N516-10M N516-10M Duplex Multimode 50/125 Fiber Patch Cable (LC/SC), 10M (33 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-75M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 75 m (246 ft.) Tripp Lite N821-75M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 75 m (246 ft.)
(show image)
N821-75M-AQ-AR N821-75M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 75 m (246 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-30M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 30 m (98.4 ft.) Tripp Lite N821-30M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 30 m (98.4 ft.)
(show image)
N821-30M-AQ-AR N821-30M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 30 m (98.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-50M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 50 m (164 ft.) Tripp Lite N821-50M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 50 m (164 ft.)
(show image)
N821-50M-AQ-AR N821-50M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 50 m (164 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370-100M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 100 m (328 ft.) Tripp Lite N370-100M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 100 m (328 ft.)
(show image)
N370-100M-AR N370-100M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 100 m (328 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370-15M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 15 m (49.2 ft.) Tripp Lite N370-15M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 15 m (49.2 ft.)
(show image)
N370-15M-AR N370-15M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 15 m (49.2 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370-50M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 50 m (164 ft.) Tripp Lite N370-50M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 50 m (164 ft.)
(show image)
N370-50M-AR N370-50M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 50 m (164 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-100M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 100 m (328 ft.) Tripp Lite N821-100M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 100 m (328 ft.)
(show image)
N821-100M-AQ-AR N821-100M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 100 m (328 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370-75M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 75 m (246 ft.) Tripp Lite N370-75M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 75 m (246 ft.)
(show image)
N370-75M-AR N370-75M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 75 m (246 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370-30M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 30 m (98.4 ft.) Tripp Lite N370-30M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 30 m (98.4 ft.)
(show image)
N370-30M-AR N370-30M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 30 m (98.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 4 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)