location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N001-005-BK Cat5e 350 MHz Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - Black, 5 ft. (1.52 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N001-005-BK Cat5e 350 MHz Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - Black, 5 ft. (1.52 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N001-005-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332099938 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:44:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N001-005-BK Cat5e 350 MHz Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - Black, 5 ft. (1.52 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium cabling for Category 5 and 5e applications—rated for 350 MHz/1 Gbps communications
  • - IEEE 802.3ab
  • - PVC 4-pair stranded UTP
  • - All cables feature boots with integral strain-relief and RJ45 (Male) connectors
Warranty: Lifetime limited
Long product name Tripp Lite N001-005-BK Cat5e 350 MHz Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - Black, 5 ft. (1.52 m) :
The long product name of Tripp Lite N001-005-BK Cat5e 350 MHz Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - Black, 5 ft. (1.52 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cat5e 350 MHz Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - Black, 5 ft. (1.52 m)
More>>>
Tripp Lite N001-005-BK Cat5e 350 MHz Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - Black, 5 ft. (1.52 m):
The official description of Tripp Lite N001-005-BK Cat5e 350 MHz Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - Black, 5 ft. (1.52 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Black Cat5e Ethernet cable has two snagless RJ45 molded male connectors featuring integral strain relief. The cable is manufactured from PVC 4-pair stranded UTP and is rated for 350 MHz/1 Gbps communication. All cables are offered in a variety of lengths and colors for all Cat5 and Cat5e cabling needs. Standard, non-snagless Cat5e cables (N002-Series) are also available.

Short summary description Tripp Lite N001-005-BK Cat5e 350 MHz Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - Black, 5 ft. (1.52 m):
This short summary of the Tripp Lite N001-005-BK Cat5e 350 MHz Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - Black, 5 ft. (1.52 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N001-005-BK Cat5e 350 MHz Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - Black, 5 ft. (1.52 m), 1.52 m, Cat5e, U/UTP (UTP), RJ-45, RJ-45, Black

Long summary description Tripp Lite N001-005-BK Cat5e 350 MHz Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - Black, 5 ft. (1.52 m):
This is an auto-generated long summary of Tripp Lite N001-005-BK Cat5e 350 MHz Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - Black, 5 ft. (1.52 m) based on the first three specs of the first five spec groups.

Tripp Lite N001-005-BK Cat5e 350 MHz Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - Black, 5 ft. (1.52 m). Cable length: 1.52 m, Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 1000 Mbit/s, Product colour: Black

Features
Product colour *
Black
Cable length *
1.52 m
Cable standard *
Cat5e
Cable shielding *
U/UTP (UTP)
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Male
Jacket material
Polyvinyl chloride (PVC)
Conductor type
Stranded
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.3ab, IEEE 802.5
Data transfer rate
1000 Mbit/s
Frequency
350 MHz
Snagless cable boot
Yes
Country of origin
China
Packaging data
Package width
177.8 mm
Package depth
12.7 mm
Package height
228.6 mm
Package weight
60 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
8544.42.2000
Master (outer) case GTIN (EAN/UPC)
10037332099935
Master (outer) case length
25.4 mm
Master (outer) case gross weight
730 g
Master (outer) case height
25.4 mm
Products per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite N223-01K-BK Cat6a 10G Solid Core UTP Bulk Ethernet Cable, CMR Rated, Black, 1000 ft. (305 m) Tripp Lite N223-01K-BK Cat6a 10G Solid Core UTP Bulk Ethernet Cable, CMR Rated, Black, 1000 ft. (305 m)
(show image)
N223-01K-BK N223-01K-BK Cat6a 10G Solid Core UTP Bulk Ethernet Cable, CMR Rated, Black, 1000 ft. (305 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NM12-6A2-05M-BL M12 X-Code Cat6a 10G F/UTP CMR-LP Shielded Ethernet Cable (M12 M/RJ45 M), IP68, PoE, Blue, 5 m (16.4 ft.) Tripp Lite NM12-6A2-05M-BL M12 X-Code Cat6a 10G F/UTP CMR-LP Shielded Ethernet Cable (M12 M/RJ45 M), IP68, PoE, Blue, 5 m (16.4 ft.)
(show image)
NM12-6A2-05M-BL NM12-6A2-05M-BL M12 X-Code Cat6a 10G F/UTP CMR-LP Shielded Ethernet Cable (M12 M/RJ45 M), IP68, PoE, Blue, 5 m (16.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NM12-6A2-02M-BL M12 X-Code Cat6a 10G F/UTP CMR-LP Shielded Ethernet Cable (M12 M/RJ45 M), IP68, PoE, Blue, 2 m (6.6 ft.) Tripp Lite NM12-6A2-02M-BL M12 X-Code Cat6a 10G F/UTP CMR-LP Shielded Ethernet Cable (M12 M/RJ45 M), IP68, PoE, Blue, 2 m (6.6 ft.)
(show image)
NM12-6A2-02M-BL NM12-6A2-02M-BL M12 X-Code Cat6a 10G F/UTP CMR-LP Shielded Ethernet Cable (M12 M/RJ45 M), IP68, PoE, Blue, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N002-025-WH Cat5e 350 MHz Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - White, 25 ft. (7.62 m) Tripp Lite N002-025-WH Cat5e 350 MHz Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - White, 25 ft. (7.62 m)
(show image)
N002-025-WH N002-025-WH Cat5e 350 MHz Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - White, 25 ft. (7.62 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N003-075-BL-P Cat5e 350 MHz Snagless (UTP) Ethernet Cable (RJ45 M/M ) - Plenum Rated, Blue, 75 ft. (22.86 m) Tripp Lite N003-075-BL-P Cat5e 350 MHz Snagless (UTP) Ethernet Cable (RJ45 M/M ) - Plenum Rated, Blue, 75 ft. (22.86 m)
(show image)
N003-075-BL-P N003-075-BL-P Cat5e 350 MHz Snagless (UTP) Ethernet Cable (RJ45 M/M ) - Plenum Rated, Blue, 75 ft. (22.86 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N001-050-WH Cat5e 350 MHz Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - White, 50 ft. (15.24 m) Tripp Lite N001-050-WH Cat5e 350 MHz Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - White, 50 ft. (15.24 m)
(show image)
N001-050-WH N001-050-WH Cat5e 350 MHz Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - White, 50 ft. (15.24 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N034-05N-BL Cisco Console Rollover Cable Adapter (RJ45 M/F) - Blue, 5 in. Tripp Lite N034-05N-BL Cisco Console Rollover Cable Adapter (RJ45 M/F) - Blue, 5 in.
(show image)
N034-05N-BL N034-05N-BL Cisco Console Rollover Cable Adapter (RJ45 M/F) - Blue, 5 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N201-075-BK Cat6 Gigabit Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE, Black, 75 ft. (22.86 m) Tripp Lite N201-075-BK Cat6 Gigabit Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE, Black, 75 ft. (22.86 m)
(show image)
N201-075-BK N201-075-BK Cat6 Gigabit Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE, Black, 75 ft. (22.86 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N201-06N-RD Cat6 Gigabit Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE, Red, 6-in. (15.24 cm) Tripp Lite N201-06N-RD Cat6 Gigabit Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE, Red, 6-in. (15.24 cm)
(show image)
N201-06N-RD N201-06N-RD Cat6 Gigabit Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE, Red, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N201-035-GN Cat6 Gigabit Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE, Green, 35 ft. (10.67 m) Tripp Lite N201-035-GN Cat6 Gigabit Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE, Green, 35 ft. (10.67 m)
(show image)
N201-035-GN N201-035-GN Cat6 Gigabit Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE, Green, 35 ft. (10.67 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
United States 1 distributor(s)