Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite INTERNETOFFICE-500 500VA uninterruptible power supply (UPS)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
INTERNETOFFICE-500
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INTERNETOFFICE-500
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Mar 2010
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4900
This statistic is based on the 78403 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-03-10 Only sponsoring brands are included in the free Open Icecat content distribution as used by 76596 free Open Icecat users .
Info modified on: 17 Oct 2017 15:40:11
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year
Long product name Tripp Lite INTERNETOFFICE-500 500VA uninterruptible power supply (UPS) :
The short editorial description of Tripp Lite INTERNETOFFICE-500 500VA uninterruptible power supply (UPS)

INTERNETOFFICE-500 - 3 outlets - 500 VA - 280 W
More>>>
Tripp Lite INTERNETOFFICE-500 500VA uninterruptible power supply (UPS):
The official marketing text of Tripp Lite INTERNETOFFICE-500 500VA uninterruptible power supply (UPS) as supplied by the manufacturer

Tripp Lite's INTERNETOFFICE500 standby UPS system offers surge suppression and long-lasting battery support for personal computers, internetworking equipment and other sensitive electronics. Internal UPS circuits support entry-level PC systems for up to 30 minutes during power failures and brownouts so that connected equipment can be shut down without data loss. Offers complete desktop power protection in an attractive gray tower configuration. Includes 3 battery-supported outlets for computer, monitor and one vital system peripheral, plus 3 additional surge suppression-only outlets for printers and other system accessories not requiring battery support. USB port enables optional unattended system shutdown without data loss in case of extended power failure; cable included. PowerAlert software available via FREE download from www.tripplite.com. Built-in 2-line phone suppression protects modem, fax machine, cordless phone or other peripheral with a standard one- or two-line dialup/DSL phone connection. Built-in audible alarm and 3 front-panel LEDs indicate line power status, battery power status and battery low/replace status. 500VA/280W power handling ability supports entry-level PCs, network workstations, point-of-sale equipment, small business phone systems, audio/video equipment and home theater systems. Offers 4 min. battery runtime with a full load of 500VA and 15 min. with a half load of 250VA. Supports user battery replacement via built-in access panel.

- INTERNETOFFICE500 standby UPS system offers UPS battery support, plus complete AC and tel/DSL modem line surge suppression.
- Supports entry level PC systems for up to 30 min. during brownouts and power failures, enabling safe system shutdown.
- Supports a max load of 500VA/280W for 4 min.
- Supports a half load of 250VA/140W for 15 min.
- Supplies battery-derived AC output during brownouts starting at 99V and overvoltages starting at 147V; user adjustment allows fine tuning of brownout response to any setting from 83V to 99V
- Attractive gray tower configuration.
- Includes 3 battery-supported outlets, 3 surge suppression-only outlets and 6-ft. AC line cord (all NEMA 5-15).
- USB port enables safe unattended shutdown without data loss during extended power failures; includes USB cable.
- USB port supports messaging of UPS and line power status, including on-battery, low-battery, power-restored, AC line voltage, DC battery voltage and battery capacity.
- Interface supports timed inverter shutoff after unattended shutdown.
- PowerAlert software available via FREE download from www.tripplite.com.
- Supports Tripp Lite's WatchDog software application to restore unresponsive programs by automatically restarting them and rebooting completely locked computers by automatically switching UPS power off and back on again.
- Built-in 2-line phone surge suppression jacks protect modem, fax machine or other peripheral with a dialup or DSL line phone connection (4 wire, 2 line, 260V clamping).
- Built-in audible alarm and 3 front-panel LEDs indicate line power, battery power and battery low/replace status.
- 500VA/280W power handling ability supports a variety of computer, internetworking, telecom and consumer electronics equipment.
- Supports user battery replacement via built-in access panel.

Short summary description Tripp Lite INTERNETOFFICE-500 500VA uninterruptible power supply (UPS):
This short summary of the Tripp Lite INTERNETOFFICE-500 500VA uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite INTERNETOFFICE-500, 500 VA, 280 W, 480 J, 1.8 m, 3.6 h, 15 min

Long summary description Tripp Lite INTERNETOFFICE-500 500VA uninterruptible power supply (UPS):
This is an auto-generated long summary of Tripp Lite INTERNETOFFICE-500 500VA uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

Tripp Lite INTERNETOFFICE-500. Output power capacity: 500 VA, Output power: 280 W, Surge energy rating: 480 J. Cable length: 1.8 m. Battery recharge time: 3.6 h, Typical backup time at half load: 15 min, Typical backup time at full load: 4 min. Colour of product: White. Certification: UL1778, CSA, NOM, FCC Part 15 Category B, FCC Part 68, ROHS

Power
Output power capacity *
The maximum power that the device can produce.
500 VA
Output power *
The power that the device can produce.
280 W
Surge energy rating
A surge protector is an appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold. The surge energy rating is a measure of how much energy a surge protector can theoretically absorb in a single event, without failure.
480 J
Ports & interfaces
Cable length
How long the cable is.
1.8 m
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Battery
Battery recharge time
Approximate time required to recharge the battery from completely empty to completely full
3.6 h
Typical backup time at half load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is half-loaded (50% of capacity).
15 min
Typical backup time at full load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is fully loaded (100% of capacity).
4 min
Hot-swap battery
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Performance
LED indicators
Yes
Audible alarm(s)
Alarms that make a sound when they are activated (set off).
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Certificates
Certification
UL1778, CSA, NOM, FCC Part 15 Category B, FCC Part 68, ROHS
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6.4 kg
Package weight
Weight of the packaged product.
7 kg
Other features
Output connections
6 x 5-15R
Input connection type
The type of connection /port for the input(s) into this device e.g. USB.
5-15P
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
133 x 178 x 216 mm
Nominal output voltage
The voltage which the manufacturer states that the device can produce.
120
Nominal input voltage
The voltage which the manufacturer recommends that the device needs to operate normally.
120
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
210 x 254 x 305 mm
Customer service details