Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite EZB-DVIX-2 DVI-D DVI-I Black cable interface/gender adapter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EZB-DVIX-2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EZB-DVIX-2
Category
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Interface/Gender Adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6616
This statistic is based on the 77183 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75386 free Open Icecat users .
Info modified on: 13 Apr 2018 03:16:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Tripp Lite EZB-DVIX-2 DVI-D DVI-I Black cable interface/gender adapter :
The short editorial description of Tripp Lite EZB-DVIX-2 DVI-D DVI-I Black cable interface/gender adapter

Easy Pull Type-B Connectors M/F set of DVI (Single-Link) with Faceplate
More>>>
Tripp Lite EZB-DVIX-2 DVI-D DVI-I Black cable interface/gender adapter:
The official marketing text of Tripp Lite EZB-DVIX-2 DVI-D DVI-I Black cable interface/gender adapter as supplied by the manufacturer

- DVI-D Connector Kit includes: 2 x DVI-D M/F Cable - 1 ft. Pigtail & Wall Plate.
- Versatile trunk cable allows for a variety of connection.
- High quality digital cable supports resolutions up to 1080p.
- Requires B120-000 signal booster.

Short summary description Tripp Lite EZB-DVIX-2 DVI-D DVI-I Black cable interface/gender adapter:
This short summary of the Tripp Lite EZB-DVIX-2 DVI-D DVI-I Black cable interface/gender adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite EZB-DVIX-2, DVI-D, DVI-I, 0.0305 m, Black

Long summary description Tripp Lite EZB-DVIX-2 DVI-D DVI-I Black cable interface/gender adapter:
This is an auto-generated long summary of Tripp Lite EZB-DVIX-2 DVI-D DVI-I Black cable interface/gender adapter based on the first three specs of the first five spec groups.

Tripp Lite EZB-DVIX-2. Connector 1: DVI-D, Connector 2: DVI-I. Cable length: 0.0305 m, Colour of product: Black

Ports & interfaces
Connector 1 *
This is the first connector in the device.
DVI-D
Connector 2 *
This is the second connector in the device.
DVI-I
Gender
Gender (type) of a product.
Male/Female
Ports & interfaces
Adapter type
Video
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Cable length
How long the cable is.
0.0305 m