Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite EZB-050 15.25m AV modular cable

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EZB-050
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EZB-050
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8004
This statistic is based on the 77142 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75368 free Open Icecat users .
Info modified on: 23 Apr 2018 04:38:39
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime warranty.
Long product name Tripp Lite EZB-050 15.25m AV modular cable :
The short editorial description of Tripp Lite EZB-050 15.25m AV modular cable

Easy Pull Long-Run Display Cable - Type-B Digital PVC Trunk Cable, 50 ft.
More>>>
Tripp Lite EZB-050 15.25m AV modular cable:
The official marketing text of Tripp Lite EZB-050 15.25m AV modular cable as supplied by the manufacturer

Tripp Lite's EZB-050 50 ft. Easy Pull Digital Trunk cable makes pulling video cable through conduit or confined areas a breeze. Threaded ends feature screw on pull-caps, which can be attached to fish tape. Choose from HDMI and DVI termination kits that easily screw on to the threaded ends of the trunk cable. Trunk cables are available in 50 ft. and 100 ft. PVC. (Plenum available as custom item). Cable ends are colored-coded yellow to denote Digital applications (VGA trunk cables are green). Cable features 4pr UL20276 individually shielded twisted pairs, one twisted pair and five signal conductors. UL20276 Digital Video Cable supports 1080p.

Short summary description Tripp Lite EZB-050 15.25m AV modular cable:
This short summary of the Tripp Lite EZB-050 15.25m AV modular cable data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite EZB-050, 15.25 m, Female/Female, Black

Long summary description Tripp Lite EZB-050 15.25m AV modular cable:
This is an auto-generated long summary of Tripp Lite EZB-050 15.25m AV modular cable based on the first three specs of the first five spec groups.

Tripp Lite EZB-050. Cable length: 15.25 m, Gender: Female/Female, Colour of product: Black

Features
Cable length *
How long the cable is.
15.25 m
Features
Gender
Gender (type) of a product.
Female/Female
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Australia 2 distributor(s)