Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite EZA-VGAF-2 VGA (D-Sub) VGA (D-Sub) Black cable interface/gender adapter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EZA-VGAF-2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EZA-VGAF-2
Category
Small device which is connected to a cable to change from male to female connections or vice-versa.
cable interface/gender adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9292
This statistic is based on the 74536 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72815 free Open Icecat users .
Info modified on: 13 Nov 2017 10:22:40
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Tripp Lite EZA-VGAF-2 VGA (D-Sub) VGA (D-Sub) Black cable interface/gender adapter :
The short editorial description of Tripp Lite EZA-VGAF-2 VGA (D-Sub) VGA (D-Sub) Black cable interface/gender adapter

Easy Pull Type-A Connectors F/F set of VGA with Faceplates
More>>>

Tripp Lite EZA-VGAF-2 VGA (D-Sub) VGA (D-Sub) Black cable interface/gender adapter:
The official marketing text of Tripp Lite EZA-VGAF-2 VGA (D-Sub) VGA (D-Sub) Black cable interface/gender adapter as supplied by the manufacturer
- Eliminates the need to field terminate VGA connectors.
- Wall plates with HD15 cut-out cleanly finishes off the cable run.
- Allows cable to be run according to code - inside conduit, drop ceilings, etc.
- Makes pulling long cables fast and easy.
- Trunk cables available in 35ft, 50ft and 100ft PVC lengths, and 35ft and 50ft Plenum jackets.
- Supports resolutions up to 1600 x 1200.
Short summary description Tripp Lite EZA-VGAF-2 VGA (D-Sub) VGA (D-Sub) Black cable interface/gender adapter:
This short summary of the Tripp Lite EZA-VGAF-2 VGA (D-Sub) VGA (D-Sub) Black cable interface/gender adapter data-sheet is auto-generated and uses the product title and the first six key specs.
Tripp Lite EZA-VGAF-2, VGA (D-Sub), VGA (D-Sub), Female/Female, Video, Black, 0.0305 m
Long summary description Tripp Lite EZA-VGAF-2 VGA (D-Sub) VGA (D-Sub) Black cable interface/gender adapter :

Tripp Lite EZA-VGAF-2. Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub), Gender: Female/Female. Colour of product: Black, Cable length: 0.0305 m

This is an auto-generated long summary of Tripp Lite EZA-VGAF-2 VGA (D-Sub) VGA (D-Sub) Black cable interface/gender adapter based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
Connector 1 *
This is the first connector in the device.
VGA (D-Sub)
Connector 2 *
This is the second connector in the device.
VGA (D-Sub)
Gender
Gender (type) of a product.
Female/Female
Ports & interfaces
Adapter type
Video
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Cable length
How long the cable is.
0.0305 m
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Australia 2 distributor(s)