location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite EZA-VGACSAF-2 Easy Pull Type-A Connectors - F/F set of VGA, 3.5mm, RCA Audio, Composite Video

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EZA-VGACSAF-2 Easy Pull Type-A Connectors - F/F set of VGA, 3.5mm, RCA Audio, Composite Video
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EZA-VGACSAF-2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332153784 show
Category:
Often known as a plug socket, this is the fitting in the wall into which you place plugs to connect to the mains electrcity.
Socket-Outlets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:51:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite EZA-VGACSAF-2 Easy Pull Type-A Connectors - F/F set of VGA, 3.5mm, RCA Audio, Composite Video
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SVGA / 3.5mm / Red-White RCA Audio / Composite Video, Female to Female
  • - Versatile trunk cable allows for a variety of connection options
  • - High quality RGB style VGA cable supports resolutions up to 1600 x 1200
Warranty: Lifetime limited
Long product name Tripp Lite EZA-VGACSAF-2 Easy Pull Type-A Connectors - F/F set of VGA, 3.5mm, RCA Audio, Composite Video :
The long product name of Tripp Lite EZA-VGACSAF-2 Easy Pull Type-A Connectors - F/F set of VGA, 3.5mm, RCA Audio, Composite Video. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Easy Pull Type-A Connectors - F/F set of VGA, 3.5mm, RCA Audio, Composite Video
More>>>
Tripp Lite EZA-VGACSAF-2 Easy Pull Type-A Connectors - F/F set of VGA, 3.5mm, RCA Audio, Composite Video:
The official description of Tripp Lite EZA-VGACSAF-2 Easy Pull Type-A Connectors - F/F set of VGA, 3.5mm, RCA Audio, Composite Video as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy Pull Connector Kit includes: 2 x HD15 Female, 2 x stereo 3.5mm jack, 4 x RCA Red/White Audio jacks, and 2 x Yellow Composite Video jack, with 2 x faceplates and 1 ft. pigtails. Video support up to 1600 x 1200. Use with either PVC or Plenum Easy Pull trunk cables.

Easy Pull, SVGA / 3.5mm / Red-White RCA Audio / Composite Video, Female to Female
Eliminates the need to field terminate VGA connectors
Allows cable to be run according to code - inside conduit, drop ceilings, etc.
Makes pulling long cables fast and easy
Trunk cables available in 35 ft., 50 ft. and 100 ft. lengths, PVC or Plenum rated jackets
Support resolutions up to 1600 x 1200

Short summary description Tripp Lite EZA-VGACSAF-2 Easy Pull Type-A Connectors - F/F set of VGA, 3.5mm, RCA Audio, Composite Video:
This short summary of the Tripp Lite EZA-VGACSAF-2 Easy Pull Type-A Connectors - F/F set of VGA, 3.5mm, RCA Audio, Composite Video data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite EZA-VGACSAF-2 Easy Pull Type-A Connectors - F/F set of VGA, 3.5mm, RCA Audio, Composite Video, 3 x RCA + VGA + 3.5mm, White, 157.5 mm, 231.1 mm, 50.8 mm, 360 g

Long summary description Tripp Lite EZA-VGACSAF-2 Easy Pull Type-A Connectors - F/F set of VGA, 3.5mm, RCA Audio, Composite Video:
This is an auto-generated long summary of Tripp Lite EZA-VGACSAF-2 Easy Pull Type-A Connectors - F/F set of VGA, 3.5mm, RCA Audio, Composite Video based on the first three specs of the first five spec groups.

Tripp Lite EZA-VGACSAF-2 Easy Pull Type-A Connectors - F/F set of VGA, 3.5mm, RCA Audio, Composite Video. Socket type: 3 x RCA + VGA + 3.5mm. Product colour: White. Package width: 157.5 mm, Package depth: 231.1 mm, Package height: 50.8 mm. Country of origin: China, Master (outer) case width: 228.6 mm, Master (outer) case length: 276.9 mm

Features
Socket type *
3 x RCA + VGA + 3.5mm
Sockets quantity *
5
Design
Product colour *
White
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332153781
Compliance certificates
RoHS
Packaging data
Package width
157.5 mm
Package depth
231.1 mm
Packaging data
Package height
50.8 mm
Package weight
360 g
Logistics data
Country of origin
China
Master (outer) case width
228.6 mm
Master (outer) case length
276.9 mm
Master (outer) case height
160 mm
Master (outer) case gross weight
1.04 kg
Products per master (outer) case
24 pc(s)
Country Distributor
United Kingdom 1 distributor(s)