location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite EZA-VGAAF-2 VGA cable VGA (D-Sub)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EZA-VGAAF-2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EZA-VGAAF-2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332142849 show
Category: VGA Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Tripp Lite EZA-VGAAF-2 VGA cable VGA (D-Sub) :
The long product name of Tripp Lite EZA-VGAAF-2 VGA cable VGA (D-Sub). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Easy Pull Type-A Connectors F/F set of VGA with Audio and Faceplates
More>>>
Tripp Lite EZA-VGAAF-2 VGA cable VGA (D-Sub):
The official description of Tripp Lite EZA-VGAAF-2 VGA cable VGA (D-Sub) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Eliminates the need to field terminate VGA connectors.
- Wall plates with HD15 and 3.5mm stereo cut-outs cleanly finish off the cable run.
- Allows cable to be run according to code - inside conduit, drop ceilings, etc.
- Makes pulling long cables fast and easy.
- Trunk cables available in 35 ft., 50 ft. and 100 ft. PVC lengths, and 35 ft. and 50 ft. Plenum jackets.
- High quality RGB style VGA cable supports resolutions up to 1600 x 1200.

Short summary description Tripp Lite EZA-VGAAF-2 VGA cable VGA (D-Sub):
This short summary of the Tripp Lite EZA-VGAAF-2 VGA cable VGA (D-Sub) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite EZA-VGAAF-2, VGA (D-Sub), Female, Female

Long summary description Tripp Lite EZA-VGAAF-2 VGA cable VGA (D-Sub):
This is an auto-generated long summary of Tripp Lite EZA-VGAAF-2 VGA cable VGA (D-Sub) based on the first three specs of the first five spec groups.

Tripp Lite EZA-VGAAF-2. Connector 1: VGA (D-Sub), Connector 1 gender: Female, Connector 2 gender: Female

Features
Connector 1 *
VGA (D-Sub)
Features
Connector 1 gender *
Female
Connector 2 gender *
Female
Country Distributor
United Kingdom 1 distributor(s)