location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite EZA-050 AV modular cable 15.25 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EZA-050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EZA-050 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332141897 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:49:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime warranty.
Long product name Tripp Lite EZA-050 AV modular cable 15.25 m :
The long product name of Tripp Lite EZA-050 AV modular cable 15.25 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Easy Pull Long-Run Display Cable - Type-A VGA Analog PVC Trunk Cable, 50 ft.
More>>>
Tripp Lite EZA-050 AV modular cable 15.25 m:
The official description of Tripp Lite EZA-050 AV modular cable 15.25 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's EZA-050 50 ft. Easy Pull VGA Trunk cable makes pulling video cable through conduit or confined areas a breeze. Threaded ends feature screw on pull-caps, which can be attached to fish tape. Choose from a variety of connector choices that easily screw on to the threaded ends of the trunk cable. Trunk cables are available in 35 ft., 50 ft., and 100 ft. PVC as well as 35 ft. and 50 ft. plenum. Cable ends are colored-coded green to denote VGA applications (Digital trunk cables are Yellow). Cable features triple-shielded construction with 75 ohm coax conductors for RGBHV signals supporting resolutions up to 1600 x 1200.

Short summary description Tripp Lite EZA-050 AV modular cable 15.25 m:
This short summary of the Tripp Lite EZA-050 AV modular cable 15.25 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite EZA-050, 15.25 m, Female/Female, Black

Long summary description Tripp Lite EZA-050 AV modular cable 15.25 m:
This is an auto-generated long summary of Tripp Lite EZA-050 AV modular cable 15.25 m based on the first three specs of the first five spec groups.

Tripp Lite EZA-050. Cable length: 15.25 m, Connector gender: Female/Female, Product colour: Black

Features
Cable length *
15.25 m
Features
Connector gender
Female/Female
Product colour
Black
Country Distributor
United Kingdom 1 distributor(s)