Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite EZA-050-P 15.25m AV modular cable

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EZA-050-P
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EZA-050-P show
Show alternative article codes used in the online market place
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9797
This statistic is based on the 77204 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75427 free Open Icecat users .
Info modified on: 23 Apr 2018 04:38:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime warranty.
Long product name Tripp Lite EZA-050-P 15.25m AV modular cable :
The short editorial description of Tripp Lite EZA-050-P 15.25m AV modular cable

Easy Pull Long-Run Display Cable - Type-A VGA Analog Plenum Trunk Cable, 50 ft.
More>>>
Tripp Lite EZA-050-P 15.25m AV modular cable:
The official marketing text of Tripp Lite EZA-050-P 15.25m AV modular cable as supplied by the manufacturer

Tripp Lite's EZA-050-P 50 ft. Easy Pull VGA Plenum Trunk Cable makes pulling video cable through conduit or confined areas a breeze. Plenum-rated jacket complies with local fire codes. Threaded ends feature screw on pull-caps, which can be attached to fish tape. Choose from a variety of connector choices that easily screw on to the threaded ends of the trunk cable. Trunk cables are available in 35 ft., 50 ft. and 100 ft. PVC as well as 35 ft. and 50 ft. plenum. Cable ends are colored-coded green to denote VGA applications (Digital trunk cables are Yellow). Cable features triple-shielded construction with 75 ohm coax conductors for RGBHV signals supporting resolutions up to 1600 x 1200.

Short summary description Tripp Lite EZA-050-P 15.25m AV modular cable:
This short summary of the Tripp Lite EZA-050-P 15.25m AV modular cable data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite EZA-050-P, 15.25 m, Female/Female, Black

Long summary description Tripp Lite EZA-050-P 15.25m AV modular cable:
This is an auto-generated long summary of Tripp Lite EZA-050-P 15.25m AV modular cable based on the first three specs of the first five spec groups.

Tripp Lite EZA-050-P. Cable length: 15.25 m, Gender: Female/Female, Colour of product: Black

Features
Cable length *
How long the cable is.
15.25 m
Features
Gender
Gender (type) of a product.
Female/Female
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Australia 2 distributor(s)