location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite EZA-035 Easy Pull Long-Run Display Cable - Type-A Analog PVC Trunk Cable, 35 ft. (10.67 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EZA-035 Easy Pull Long-Run Display Cable - Type-A Analog PVC Trunk Cable, 35 ft. (10.67 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EZA-035 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332141903 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:22:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite EZA-035 Easy Pull Long-Run Display Cable - Type-A Analog PVC Trunk Cable, 35 ft. (10.67 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Versatile trunk cable allows for a variety of connection options
  • - At a diameter of 7/8 in., it easily pulls through conduit or confined spaces using the included end cap with integrated pull tab
  • - High quality RGB style VGA cable supports resolutions up to 1600 x 1200, as well as Audio pass through
Warranty: Lifetime limited
Long product name Tripp Lite EZA-035 Easy Pull Long-Run Display Cable - Type-A Analog PVC Trunk Cable, 35 ft. (10.67 m) :
The long product name of Tripp Lite EZA-035 Easy Pull Long-Run Display Cable - Type-A Analog PVC Trunk Cable, 35 ft. (10.67 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Easy Pull Long-Run Display Cable - Type-A Analog PVC Trunk Cable, 35 ft. (10.67 m)
More>>>
Tripp Lite EZA-035 Easy Pull Long-Run Display Cable - Type-A Analog PVC Trunk Cable, 35 ft. (10.67 m):
The official description of Tripp Lite EZA-035 Easy Pull Long-Run Display Cable - Type-A Analog PVC Trunk Cable, 35 ft. (10.67 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Eliminates the need to field terminate VGA connectors
Detachable, screw-on connector with pull tab (7/8 in. diameter) makes it easy to pull through tight spaces, and helps protect the cable from strain, dirt, debris and damage when doing so
Allows cable to be run according to code - inside conduit, drop ceilings, etc.
Available in both PVC and Plenum versions
Comes in 35 ft., 50 ft. and 100 ft. lengths
Supports Video and Audio pass through depending on end kit used

Choose from a variety of connector combinations for the perfect fit

Short summary description Tripp Lite EZA-035 Easy Pull Long-Run Display Cable - Type-A Analog PVC Trunk Cable, 35 ft. (10.67 m):
This short summary of the Tripp Lite EZA-035 Easy Pull Long-Run Display Cable - Type-A Analog PVC Trunk Cable, 35 ft. (10.67 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite EZA-035 Easy Pull Long-Run Display Cable - Type-A Analog PVC Trunk Cable, 35 ft. (10.67 m), 10.67 m, Female/Female, Black, 170.2 mm, 175.3 mm, 43.2 mm

Long summary description Tripp Lite EZA-035 Easy Pull Long-Run Display Cable - Type-A Analog PVC Trunk Cable, 35 ft. (10.67 m):
This is an auto-generated long summary of Tripp Lite EZA-035 Easy Pull Long-Run Display Cable - Type-A Analog PVC Trunk Cable, 35 ft. (10.67 m) based on the first three specs of the first five spec groups.

Tripp Lite EZA-035 Easy Pull Long-Run Display Cable - Type-A Analog PVC Trunk Cable, 35 ft. (10.67 m). Cable length: 10.67 m, Connector gender: Female/Female, Product colour: Black. Package width: 170.2 mm, Package depth: 175.3 mm, Package height: 43.2 mm. Country of origin: China, Products per master (outer) case: 10 pc(s), Master (outer) case gross weight: 7.76 kg

Features
Cable length *
10.67 m
Connector gender
Female/Female
Product colour
Black
Weight & dimensions
Package width
170.2 mm
Package depth
175.3 mm
Package height
43.2 mm
Package weight
770 g
Logistics data
Country of origin
China
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case gross weight
7.76 kg
Master (outer) case length
353.1 mm
Master (outer) case width
358.1 mm
Master (outer) case height
223.5 mm
Technical details
Master (outer) case GTIN (EAN/UPC)
20037332141907
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)