location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite EZA-035-P Easy Pull Long-Run Display Cable - Type-A Analog Plenum Trunk Cable, 35 ft. (10.67 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EZA-035-P Easy Pull Long-Run Display Cable - Type-A Analog Plenum Trunk Cable, 35 ft. (10.67 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EZA-035-P show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332141873 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite EZA-035-P Easy Pull Long-Run Display Cable - Type-A Analog Plenum Trunk Cable, 35 ft. (10.67 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Versatile trunk cable allows for a variety of connection options
  • - Plenum-rated jacket to comply with local fire codes
  • - At a diameter of 7/8 in., it easily pulls through conduit or confined spaces using the included end cap with integrated pull tab
  • - High quality RGB style VGA cable supports resolutions up to 1600 x 1200, as well as Audio pass through
Warranty: Lifetime limited
Long product name Tripp Lite EZA-035-P Easy Pull Long-Run Display Cable - Type-A Analog Plenum Trunk Cable, 35 ft. (10.67 m) :
The long product name of Tripp Lite EZA-035-P Easy Pull Long-Run Display Cable - Type-A Analog Plenum Trunk Cable, 35 ft. (10.67 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Easy Pull Long-Run Display Cable - Type-A Analog Plenum Trunk Cable, 35 ft. (10.67 m)
More>>>
Tripp Lite EZA-035-P Easy Pull Long-Run Display Cable - Type-A Analog Plenum Trunk Cable, 35 ft. (10.67 m):
The official description of Tripp Lite EZA-035-P Easy Pull Long-Run Display Cable - Type-A Analog Plenum Trunk Cable, 35 ft. (10.67 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Eliminates the need to field terminate VGA connectors
Plenum-rated jacket to comply with local fire codes
Detachable, screw-on connectors
At a diameter of 7/8 in., it makes pulling long cables fast and easy
Protects entire cable from strain, dirt, debris and damage
Choose from a variety of connector combinations for the perfect fit
Available in 35 ft., 50 ft. and 100 ft. lengths, both PVC and plenum rated
Supports Video and Audio pass through depending on end kit used

Short summary description Tripp Lite EZA-035-P Easy Pull Long-Run Display Cable - Type-A Analog Plenum Trunk Cable, 35 ft. (10.67 m):
This short summary of the Tripp Lite EZA-035-P Easy Pull Long-Run Display Cable - Type-A Analog Plenum Trunk Cable, 35 ft. (10.67 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite EZA-035-P Easy Pull Long-Run Display Cable - Type-A Analog Plenum Trunk Cable, 35 ft. (10.67 m), 10.67 m, Female/Female, Black, 203.2 mm, 203.2 mm, 25.4 mm

Long summary description Tripp Lite EZA-035-P Easy Pull Long-Run Display Cable - Type-A Analog Plenum Trunk Cable, 35 ft. (10.67 m):
This is an auto-generated long summary of Tripp Lite EZA-035-P Easy Pull Long-Run Display Cable - Type-A Analog Plenum Trunk Cable, 35 ft. (10.67 m) based on the first three specs of the first five spec groups.

Tripp Lite EZA-035-P Easy Pull Long-Run Display Cable - Type-A Analog Plenum Trunk Cable, 35 ft. (10.67 m). Cable length: 10.67 m, Connector gender: Female/Female, Product colour: Black. Package width: 203.2 mm, Package depth: 203.2 mm, Package height: 25.4 mm. Country of origin: China, Products per master (outer) case: 10 pc(s), Master (outer) case gross weight: 12 kg

Features
Cable length *
10.67 m
Connector gender
Female/Female
Product colour
Black
Weight & dimensions
Package width
203.2 mm
Package depth
203.2 mm
Package height
25.4 mm
Package weight
860 g
Logistics data
Country of origin
China
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case gross weight
12 kg
Master (outer) case length
360.7 mm
Master (outer) case width
350.5 mm
Master (outer) case height
208.3 mm
Technical details
Master (outer) case GTIN (EAN/UPC)
20037332141877
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)