Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite ECO Series 120V 750VA 450W Energy-Saving Standby UPS with USB port and 12 Outlets

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ECO Series 120V 750VA 450W Energy-Saving Standby UPS with USB port and 12 Outlets
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ECO750UPS
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 32992
This statistic is based on the 77116 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75334 free Open Icecat users .
Info modified on: 11 Apr 2018 00:03:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tripp Lite ECO Series 120V 750VA 450W Energy-Saving Standby UPS with USB port and 12 Outlets :
The short editorial description of Tripp Lite ECO Series 120V 750VA 450W Energy-Saving Standby UPS with USB port and 12 Outlets

ECO Series 120V 750VA 450W Energy-Saving Standby UPS with USB port and 12 Outlets
More>>>
Tripp Lite ECO Series 120V 750VA 450W Energy-Saving Standby UPS with USB port and 12 Outlets:
The official marketing text of Tripp Lite ECO Series 120V 750VA 450W Energy-Saving Standby UPS with USB port and 12 Outlets as supplied by the manufacturer

The ECO750UPS standby green UPS offers complete protection from blackouts, brownouts and transient surges. Supports green energy savings via built-in Eco outlets that automatically power off unused computer accessories like printers or multi-media speakers when the computer is not in use. Full load efficiency rating of 99% also offers energy-savings and cooler operation by limiting UPS power consumption to less than 5 watts! Eco-friendly design meets strict RoHS environmental standards. Provides uninterrupted transition to battery-derived AC output during brownouts and power failures with enough runtime to save and shutdown connected equipment without data loss. Offers complete protection in an ultra-compact desktop or wall-mountable housing. Includes 6 battery supported outlets for computer, monitor and four vital system peripherals, plus 6 additional surge suppression-only outlets for accessories not requiring battery support. Four of the surge-only outlets are designated Eco outlets that can be configured to automatically power-off when the computer enters standby mode or is shutdown. USB port enables UPS configuration options and unattended system shutdown without data loss in the case of extended power failure. Built-in single line RJ11 phone suppression protects modem, fax machine, cordless phone or other accessories with a dialup/DSL phone connection. Built-in audible alarm and front panel LEDs offer continuous status information regarding line and battery power operation. 750VA/450 watt UPS output capacity with up to 34 minutes runtime for an entry-level PC with small LCD monitor consuming 80 watts continuous. $100,000 connected equipment insurance (U.S., Puerto Rico & Canada Only).
- ECO750UPS standby green UPS offers complete protection from blackouts, brownouts and transient surges
- Built-in Eco outlets automatically power off unnecessary computer accessories like printers, scanners and speakers when computer is not in use
- Full load efficiency rating of 99% saves energy and heat output by limiting UPS power consumption to less than 5 watts with only 4 BTU/hr. of heat output
- Eco-friendly design meets strict RoHS (Restriction of Hazardous Substances) environmental standards.
- 750VA / 450 watt UPS provides battery-derived AC output during brownouts and power failures
- 9.4 minutes runtime at 50% load (225 watts)
- Up to 34 minutes runtime for an entry-level PC with small LCD monitor (80 watts)
- Ultra compact UPS supports a variety of placement options for desktop or wallmount use
- Includes 6 UPS supported outlets for computer, monitor and four vital system peripherals requiring uninterrupted power
- Includes 6 Surge-only outlets for accessories not requiring battery support
- Four of the Surge-only outlets are designated Eco outlets that can be configured to automatically power-off when the computer is not in use
- USB port enables UPS configuration options and unattended system shutdown without data loss in the case of extended power failure.
- HID-compliant USB port also enables integration with built-in power management and auto shutdown features of Windows and Mac OS X
- Single line RJ11 phone suppression jacks protect modem, fax machine, cordless phone or other accessories from surges on dialup/DSL phone connections
- USB cable included
- Space-saving right angle input plug
- Optional PDUB15 bypass PDU enables hot-swappable UPS replacement with no disruption to connected equipment

Short summary description Tripp Lite ECO Series 120V 750VA 450W Energy-Saving Standby UPS with USB port and 12 Outlets:
This short summary of the Tripp Lite ECO Series 120V 750VA 450W Energy-Saving Standby UPS with USB port and 12 Outlets data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite ECO Series 120V 750VA 450W Energy-Saving Standby UPS with USB port and 12 Outlets, 750 VA, 450 W, 120 V, 420 J, 10 A, 99%

Long summary description Tripp Lite ECO Series 120V 750VA 450W Energy-Saving Standby UPS with USB port and 12 Outlets:
This is an auto-generated long summary of Tripp Lite ECO Series 120V 750VA 450W Energy-Saving Standby UPS with USB port and 12 Outlets based on the first three specs of the first five spec groups.

Tripp Lite ECO Series 120V 750VA 450W Energy-Saving Standby UPS with USB port and 12 Outlets. Output power capacity: 750 VA, Output power: 450 W, Output operation voltage (max): 120 V. AC outlet types: NEMA 5–15R, Power plug: NEMA 5-15P, Cable length: 1.8 m. Typical backup time at half load: 9.4 min. Form factor: Tower, Colour of product: Black, Material: Plastic. UPS topology: Standby (Offline), Response time: 6 ms, Waveform: Sine

Power
Output power capacity *
The maximum power that the device can produce.
750 VA
Output power *
The power that the device can produce.
450 W
Output operation voltage (max) *
The maximum output voltage produced by the device.
120 V
Power supply input frequency *
The frequency of the electricity, usually measured in Hertz (Hz), which is supplied by the power supply. Mains electricity in many parts of the world is 50Hz.
60
Surge energy rating
A surge protector is an appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold. The surge energy rating is a measure of how much energy a surge protector can theoretically absorb in a single event, without failure.
420 J
Maximum current
The greatest possible amount of current, which is a quantity representing the rate of flow of electric charge.
10 A
Efficiency
99%
Ports & interfaces
AC outlet types
The type of outlet for AC electricity.
NEMA 5–15R
Power plug
A power plug is a 2 or 3 pinned device that is placed into an electrical socket in order to make an electrical connection.
NEMA 5-15P
Cable length
How long the cable is.
1.8 m
AC outlets quantity
The number of sockets in the device where AC electrical power can be connected.
12 AC outlet(s)
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Battery
Typical backup time at half load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is half-loaded (50% of capacity).
9.4 min
Cold start
Yes
Design
Form factor *
The shape or design of the product.
Tower
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Material
The material from which a thing is or can be made e.g. wood, plastic.
Plastic
Performance
UPS topology *
Standby (Offline)
Number of input phases
1
Response time
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
6 ms
EMI/RFI noise filtering
Yes
Surge protection
Yes
Waveform
Sine
LED indicators
Yes
Audible alarm(s)
Alarms that make a sound when they are activated (set off).
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Certificates
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
310 mm
Depth
The distance from the front to the back of something.
176 mm
Height
The measurement of the product from head to foot or from base to top.
78 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.3 kg
Package width
The distance from one side of the packaging to the other.
382 mm
Package depth
The distance from the front to the back of the packaging.
250 mm
Package height
The distance from the top to the bottom of the packaging.
117 mm
Package weight
Weight of the packaged product.
3.7 kg
Brand Image Product code Product Stock Price from
Tripp Lite ECO Series 120V 550VA 300W Energy-Saving Standby UPS with USB port and 8 Outlets Tripp Lite ECO Series 120V 550VA 300W Energy-Saving Standby UPS with USB port and 8 Outlets
(show image)
ECO550UPS ECO Series 120V 550VA 300W Energy-Saving Standby UPS with USB port and 8 Outlets EUR 0,09
(excl. VAT)
EUR 0,09 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
México 1 distributor(s)
United States 2 distributor(s)
Australia 2 distributor(s)