location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 4-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B140-004 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332156693 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:55:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite 4-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: DVI Video ports quantity: 2 Black
  • - 1920 x 1080 pixels
  • - Ethernet LAN
Warranty: 1-year limited warranty
Long product name Tripp Lite 4-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.) :
The long product name of Tripp Lite 4-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.)
More>>>
Tripp Lite 4-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.):
The official description of Tripp Lite 4-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The B140-004 transmits a DVI-D Single-Link signal to four monitors up to 61 m (200-ft.) away using a single Cat5e/6 patch cable. To achieve maximum distance and resolution, use 24AWG Solid Wire Cat5e/6 cable (Tripp Lite's N202-Series). An additional DVI port is provided for the connection of a local monitor. This local DVI port can also be used to daisychain up to 3 units together, allowing for the connection of up to 13 monitors (12 remote, 1 local). Mounting hardware is included that allows the unit to be rackmounted, wallmounted or pole mounted. In addition, up to three units can be mounted in 1U of rack space using a Tripp Lite B132-004-RB 19" rackmount bracket. The B140-004 is compatible with all operating systems, and is plug and play, with no software or drivers required.

Installation is simple. Connect the B140-004 transmitter to a DVI source using a Tripp Lite P561-Series DVI cable (not included). Connect a Tripp Lite B140-series receiver (not included) to each display using a Tripp Lite P561-Series DVI cable (not included). Finally, each remote receiver is connected to an RJ45 port on the B140-004 using a single Cat5e/6 cable.

For longer extension distances, use a B140-1A0 or B140-1A0-WP active receiver unit to extend a 1920 x 1080 @ 60Hz signal up to 46 m (150-ft.), or a 1024 x 768 @ 60Hz signal up to 61 m (200-ft.)

For shorter extension distances, use a B140-1P0 or B140-1P0-WP-1 passive receiver unit to extend a 1920 x 1080 @ 60Hz signal up to 15 m (50-ft.), or a 1024 x 768 @ 60Hz signal up to 31 m (100-ft.)

Further expand the range and number of monitors by using a B140-110 repeater unit. Add up to four remote units (three repeaters and one active receiver) to each channel of the B140-004, for a total of 4 displays per channel. (An active receiver should be the last unit in a channel) A 1920 x 1080 @ 60Hz signal can be extended up to 38 m (125-ft.) from each repeater to the next unit in the channel, or a 1024 x 768 @ 60Hz signal can be extended up to 53 m (175-ft.)
- Supports DVI-D Single-Link video resolutions up to 1920 x 1080 @ 60Hz
- For longer distances - Use a B140-1A0 or B140-1A0-WP active receiver unit to extend a 1920 x 1080 @ 60Hz signal up to 46 m (150-ft.), or a 1024 x 768 @ 60Hz signal up to 61 m (200-ft.)
- For shorter distances - Use a B140-1P0 or B140-1P0-WP-1 passive receiver unit to extend a 1920 x 1080 @ 60Hz signal up to 15 m (50-ft.), or a 1024 x 768 @ 60Hz signal up to 31 m (100-ft.)
- Use 24AWG, Solid Wire Cat5e/6 cable, such as Tripp Lite's N202-Series, to achieve maximum distance and resolution
- Can further expand the range and number of monitors by adding B140-110 repeaters
- Compatible with all operating systems
- Plug and play, no software or drivers required
System Requirements
International AC Adapter B110-INT required for use with UK, European, and Australian power connections
- B140-004 DVI Over Cat5 Extender/Splitter, 4-Port Local Transmitter Unit
- 0.31 m (1-ft.) DVI daisychain cable
- Mounting hardware
- External Power Supply with NEMA 1-15P Plug (Input: 100-240V, 50/60Hz, 0.5A Output: 5V, 2A)
- Owner's Manual
- Transmit a DVI-D Single-Link signal to four monitors up to 61 m (200-ft.) away using a single Cat5e/6 patch cable
- Supports DVI-D Single-Link video resolutions up to 1920 x 1080 @ 60Hz
- For longer distances - Use a B140-1A0 or B140-1A0-WP active receiver unit to extend a 1920 x 1080 @ 60Hz signal up to 46 m (150-ft.), or a 1024 x 768 @ 60Hz signal up to 61 m (200-ft.)
- For shorter distances - Use a B140-1P0 or B140-1P0-WP-1 passive receiver unit to extend a 1920 x 1080 @ 60Hz signal up to 15 m (50-ft.), or a 1024 x 768 @ 60Hz signal up to 31 m (100-ft.)
- Use 24AWG, Solid Wire Cat5e/6 cable, such as Tripp Lite's N202-Series, to achieve maximum distance and resolution
- An additional DVI port is provided for the connection of a local monitor. This local DVI port can also be used to daisychain up to 3 units together, allowing for the connection of up to 13 monitors (12 remote, 1 local).
- Further expand the range and number of monitors by using a B140-110 repeater unit
- Add up to four remote units (three repeaters and one active receiver) to each channel of the B140-004, for a total of 4 displays per channel. (An active receiver should be the last unit in a channel)
- A 1920 x 1080 @ 60Hz signal can be extended up to 38 m (125-ft.) from each repeater to the next unit in the channel, or a 1024 x 768 @ 60Hz signal can be extended up to 53 m (175-ft.)
- HDCP compatible
- Compatible with all operating systems
- Plug and play; no software or drivers required
- Mounting hardware is included that allows the unit to be rackmounted, wallmounted or pole mounted. In addition, up to three units can be mounted in 1U of rack space using a Tripp Lite B132-004-RB 19" rackmount bracket.

Short summary description Tripp Lite 4-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.):
This short summary of the Tripp Lite 4-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 4-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.), DVI, 1920 x 1080 pixels, Black, 1024 x 768 (XGA), 100-240 V, 50 - 60 Hz

Long summary description Tripp Lite 4-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.):
This is an auto-generated long summary of Tripp Lite 4-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.) based on the first three specs of the first five spec groups.

Tripp Lite 4-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.). Video port type: DVI. Maximum resolution: 1920 x 1080 pixels, Product colour: Black, Supported graphics resolutions: 1024 x 768 (XGA). AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Output voltage: 5 V. Package width: 256.5 mm, Package depth: 162.6 mm, Package height: 53.3 mm. Master (outer) case width: 566.4 mm, Master (outer) case length: 274.3 mm, Master (outer) case height: 177.8 mm

Ports & interfaces
Video port type *
DVI
Ethernet LAN (RJ-45) ports
4
Video ports quantity *
2
Features
Product colour
Black
Maximum resolution *
1920 x 1080 pixels
HDCP
Yes
Supported graphics resolutions
1024 x 768 (XGA)
Power LED
Yes
Plug and Play
Yes
Network
Ethernet LAN
Yes
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Output voltage
5 V
Packaging data
Package width
256.5 mm
Package depth
162.6 mm
Package height
53.3 mm
Package weight
820 g
Packaging content
Manual
Yes
Logistics data
Harmonized System (HS) code
8525.50.3035
Master (outer) case width
566.4 mm
Master (outer) case length
274.3 mm
Master (outer) case height
177.8 mm
Master (outer) case gross weight
8.03 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332156690
Country of origin
Taiwan
Brand Image Product code Product Stock Price from
Tripp Lite B127-008-D 8-Port DisplayPort to HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, PoC, 4K 60 Hz, 125 ft. (38 m), TAA Tripp Lite B127-008-D 8-Port DisplayPort to HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, PoC, 4K 60 Hz, 125 ft. (38 m), TAA
(show image)
B127-008-D B127-008-D 8-Port DisplayPort to HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, PoC, 4K 60 Hz, 125 ft. (38 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B156-004-HD-V2 video splitter DisplayPort 4x HDMI Tripp Lite B156-004-HD-V2 video splitter DisplayPort 4x HDMI
(show image)
B156-004-HD-V2 B156-004-HD-V2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B155-004-HD-V2 video splitter Mini DisplayPort 4x HDMI Tripp Lite B155-004-HD-V2 video splitter Mini DisplayPort 4x HDMI
(show image)
B155-004-HD-V2 B155-004-HD-V2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B155-004-DP-V2 video splitter Mini DisplayPort 4x DisplayPort Tripp Lite B155-004-DP-V2 video splitter Mini DisplayPort 4x DisplayPort
(show image)
B155-004-DP-V2 B155-004-DP-V2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 4-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) UHD Tripp Lite 4-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) UHD
(show image)
B156-004-V2 4-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) UHD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B157-002-VGA 2-Port DisplayPort to VGA Hub, DP1.2, TAA Tripp Lite B157-002-VGA 2-Port DisplayPort to VGA Hub, DP1.2, TAA
(show image)
B157-002-VGA B157-002-VGA 2-Port DisplayPort to VGA Hub, DP1.2, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B157-002-HD 2-Port DisplayPort to HDMI Hub, DP1.2, TAA Tripp Lite B157-002-HD 2-Port DisplayPort to HDMI Hub, DP1.2, TAA
(show image)
B157-002-HD B157-002-HD 2-Port DisplayPort to HDMI Hub, DP1.2, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B157-002-DVI 2-Port DisplayPort to DVI Hub, DP1.2, TAA Tripp Lite B157-002-DVI 2-Port DisplayPort to DVI Hub, DP1.2, TAA
(show image)
B157-002-DVI B157-002-DVI 2-Port DisplayPort to DVI Hub, DP1.2, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B155-002-VGA 2-Port Mini DisplayPort to VGA Hub, DP1.2, TAA Tripp Lite B155-002-VGA 2-Port Mini DisplayPort to VGA Hub, DP1.2, TAA
(show image)
B155-002-VGA B155-002-VGA 2-Port Mini DisplayPort to VGA Hub, DP1.2, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B155-002-HD 2-Port Mini DisplayPort to HDMI Hub, DP1.2, TAA Tripp Lite B155-002-HD 2-Port Mini DisplayPort to HDMI Hub, DP1.2, TAA
(show image)
B155-002-HD B155-002-HD 2-Port Mini DisplayPort to HDMI Hub, DP1.2, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)