location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite VGA over Cat5 / Cat6 Extender, Wallplate Receiver, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGA over Cat5 / Cat6 Extender, Wallplate Receiver, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B132-100-WP-1
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78870
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jan 2024 16:11:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite VGA over Cat5 / Cat6 Extender, Wallplate Receiver, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AV receiver 1920 x 1440 pixels White
  • - Maximum transfer distance: 304.8 m
  • - DC-in jack
Warranty: 1 Year
Long product name Tripp Lite VGA over Cat5 / Cat6 Extender, Wallplate Receiver, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.) :
The long product name of Tripp Lite VGA over Cat5 / Cat6 Extender, Wallplate Receiver, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VGA over Cat5 / Cat6 Extender, Wallplate Receiver, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.)
More>>>
Tripp Lite VGA over Cat5 / Cat6 Extender, Wallplate Receiver, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.):
The official description of Tripp Lite VGA over Cat5 / Cat6 Extender, Wallplate Receiver, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's B132-100-WP-1 works with a B132-002-2 or B132-004-2 local transmitter unit to extend a 1920 x 1440 (60Hz) video signal up to 152 m, or a 1024 x 768 (60Hz) video signal up to 305 m. 24Awg, Solid Wire Cat5e/6 cable, such as Tripp Lite's N022-01K-GY (Cat5) and N222-01K-GY (Cat6), is required to achieve maximum distance and resolution. For optimal image quality between 152 m and 305 m, use Zero-Skew cable, such as Tripp Lite P524-01K. Features built-in Equalization and Gain controls to adjust the video image. RJ45 type wallplate allows you to use standard patch cable, eliminating the need for a 110 punchdown connection. Ideal for digital signage situations, such as retail, schools, churches, etc.
● Works with a B13 or B13 local transmitter unit to extend a 1920 x 1440 (60Hz) video signal up to 152 m, or a 1024 x 768 (60Hz) video signal up to 305 m
● 24Awg, Solid Wire Cat5e/6 cable, such as Tripp Lite's N022-01K-GY (Cat5) and N222-01K-GY (Cat6), is required to achieve maximum distance and resolution
● For optimal image quality between 152 m and 305 m, use Zero-Skew cable, such as Tripp Lite P524-01K
● Features built-in Equalization and Gain controls to adjust the video image
● RJ45 type wallplate allows you to use standard patch cable, eliminating the need for a 110 punchdown connection
● Ideal for digital signage situations, such as retail, schools, churches, etc.
● 1 year limited waranty

System Requirements
● For international use, a power supply with the appropriate plug type must be purchased separately.

Short summary description Tripp Lite VGA over Cat5 / Cat6 Extender, Wallplate Receiver, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.):
This short summary of the Tripp Lite VGA over Cat5 / Cat6 Extender, Wallplate Receiver, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite VGA over Cat5 / Cat6 Extender, Wallplate Receiver, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.), 1920 x 1440 pixels, AV receiver, 304.8 m, White

Long summary description Tripp Lite VGA over Cat5 / Cat6 Extender, Wallplate Receiver, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.):
This is an auto-generated long summary of Tripp Lite VGA over Cat5 / Cat6 Extender, Wallplate Receiver, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.) based on the first three specs of the first five spec groups.

Tripp Lite VGA over Cat5 / Cat6 Extender, Wallplate Receiver, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.). Type: AV receiver, Maximum resolution: 1920 x 1440 pixels, Cable types supported: Cat5e, Cat6. Operating voltage: 240 V, Current: 0.5 A. Weight: 453.59 g

Features
Type *
AV receiver
Maximum resolution *
1920 x 1440 pixels
Cable types supported
Cat5e, Cat6
Maximum transfer distance
304.8 m
LED indicators
Yes
Supported graphics resolutions
1920 x 1440, 1024 x 768 (XGA)
Product colour
White
Ports & interfaces
RJ-45 input ports
1
VGA (D-Sub) output ports
1
DC-in jack
Yes
Power
Operating voltage
240 V
External power adapter
Yes
Current
0.5 A
Weight & dimensions
Weight
453.59 g
Country Distributor
United Kingdom 1 distributor(s)