location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite VGA with RS232 over Cat5 / Cat6 Extender Kit, Box-Style Transmitter and Receiver with EDID, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGA with RS232 over Cat5 / Cat6 Extender Kit, Box-Style Transmitter and Receiver with EDID, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B130-101S-2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332178428 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Oct 2023 15:46:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite VGA with RS232 over Cat5 / Cat6 Extender Kit, Box-Style Transmitter and Receiver with EDID, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AV transmitter & receiver 1920 x 1440 pixels
  • - Maximum transfer distance: 305 m
  • - DC-in jack
Warranty: 1-year limited warranty
Long product name Tripp Lite VGA with RS232 over Cat5 / Cat6 Extender Kit, Box-Style Transmitter and Receiver with EDID, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.) :
The long product name of Tripp Lite VGA with RS232 over Cat5 / Cat6 Extender Kit, Box-Style Transmitter and Receiver with EDID, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VGA with RS232 over Cat5 / Cat6 Extender Kit, Box-Style Transmitter and Receiver with EDID, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.)
More>>>
Tripp Lite VGA with RS232 over Cat5 / Cat6 Extender Kit, Box-Style Transmitter and Receiver with EDID, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.):
The official description of Tripp Lite VGA with RS232 over Cat5 / Cat6 Extender Kit, Box-Style Transmitter and Receiver with EDID, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's B130-101S-2 allows you to extend a 1920 x 1440 (60Hz) Video and RS232 Serial signal up to 500 ft., or a 1024 x 768 (60Hz) Video and RS232 Serial signal up to 304.8 m (1,000-ft.), when using 24Awg, Solid Wire Cat5e/6 cable, such as Tripp Lite's N022-01K-GY (Cat5) and N222-01K-GY (Cat6). For optimal image quality between 152.4 m (500-ft.) and 304.8 m (1,000-ft.), use Zero-Skew cable, such as Tripp Lite P524-01K. The local (Transmitter) unit features an additional VGA port for the connection of a local monitor. The transmitter unit features functionality that allows for the EDID information from a connected display to be copied and sent to the connected computer, providing optimal compatibility. The remote (Receiver) unit features built-in Equalization and Gain controls to adjust the video image. Includes mounting hardware for both local and remote units, allowing them to be wall mounted, rack mounted or pole mounted. Ideal for digital signage situations needing serial access, such as bar code scanners or touchscreen monitors.

- Extends a 1920 x 1440 (60Hz) Video and RS232 Serial signal up to 152.4 m (500-ft.), or a 1024 x 768 (60Hz) Video and RS232 Serial signal up to 304.8 m (1,000-ft.), when using 24Awg, Solid Wire Cat5e/6 cable, such as Tripp Lite's N022-01K-GY (Cat5) and N222-01K-GY (Cat6)
- For optimal image quality between 152.4 m (500-ft.) and 304.8 m (1,000-ft.), use Zero-Skew cable, such as Tripp Lite P524-01K
- EDID copy feature ensures optimal display compatibility
- Supports bi-directional communication

- Extends a 1920 x 1440 (60Hz) Video and RS232 Serial signal up to 152.4 m (500 ft.), or a 1024 x 768 (60Hz) Video and RS232 Serial signal up to 304.8 m (1,000-ft.), when using 24Awg, Solid Wire Cat5e/6 cable, such as Tripp Lite's N022-01K-GY (Cat5) and N222-01K-GY (Cat6)
- For optimal image quality between 152.4 m (500-ft.) and 304.8 m (1,000-ft.), use Zero-Skew cable, such as Tripp Lite P524-01K
- EDID copy feature ensures optimal display compatibility
- Supports bi-directional communication
- The local (Transmitter) unit features an additional VGA port for the connection of a local monitor
- The remote (Receiver) unit features built-in Equalization and Gain controls to adjust the video image
- Includes mounting hardware for both the local and remote units, allowing them to be wallmounted, rackmounted or pole mounted
- Ideal for digital signage situations needing serial access, such as bar code scanners or touchscreen monitors
- International AC Adapter B110-INT required for use with UK, European, and Australian power connections

Short summary description Tripp Lite VGA with RS232 over Cat5 / Cat6 Extender Kit, Box-Style Transmitter and Receiver with EDID, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.):
This short summary of the Tripp Lite VGA with RS232 over Cat5 / Cat6 Extender Kit, Box-Style Transmitter and Receiver with EDID, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite VGA with RS232 over Cat5 / Cat6 Extender Kit, Box-Style Transmitter and Receiver with EDID, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.), 1920 x 1440 pixels, AV transmitter & receiver, 305 m

Long summary description Tripp Lite VGA with RS232 over Cat5 / Cat6 Extender Kit, Box-Style Transmitter and Receiver with EDID, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.):
This is an auto-generated long summary of Tripp Lite VGA with RS232 over Cat5 / Cat6 Extender Kit, Box-Style Transmitter and Receiver with EDID, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.) based on the first three specs of the first five spec groups.

Tripp Lite VGA with RS232 over Cat5 / Cat6 Extender Kit, Box-Style Transmitter and Receiver with EDID, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.). Type: AV transmitter & receiver, Maximum resolution: 1920 x 1440 pixels, Cable types supported: Cat5, Cat6. AC input voltage: 5 V. Transmitter dimensions (WxDxH): 25.4 x 63.5 x 88.9 mm. Package width: 259.1 mm, Package depth: 165.1 mm, Package height: 55.9 mm. Master (outer) case width: 589.3 mm, Master (outer) case length: 348 mm, Master (outer) case height: 297.2 mm

Features
Type *
AV transmitter & receiver
Maximum resolution *
1920 x 1440 pixels
Cable types supported
Cat5, Cat6
Maximum transfer distance
305 m
Ports & interfaces
RJ-45 input ports
1
RJ-45 output ports
1
VGA (D-Sub) input ports
2
VGA (D-Sub) output ports
1
RS-232 input ports
1
DC-in jack
Yes
Power
AC input voltage
5 V
Weight & dimensions
Transmitter dimensions (WxDxH)
25.4 x 63.5 x 88.9 mm
Packaging data
Package width
259.1 mm
Package depth
165.1 mm
Package height
55.9 mm
Package weight
860 g
Technical details
Country of origin
Taiwan
Logistics data
Master (outer) case width
589.3 mm
Master (outer) case length
348 mm
Master (outer) case height
297.2 mm
Master (outer) case gross weight
17.8 kg
Products per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332178425
Brand Image Product code Product Stock Price from
Tripp Lite 2-Port DisplayPort to HDMI over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA Tripp Lite 2-Port DisplayPort to HDMI over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA
(show image)
B127U-002-PDPH2 2-Port DisplayPort to HDMI over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA Tripp Lite 2-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA
(show image)
B127U-002-PDPD2 2-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DisplayPort over Cat6 Pigtail Receiver with Repeater, 4K 60 Hz, 4:4:4, Transceiver, HDCP 2.2, 230 ft. (70.1 m), TAA Tripp Lite DisplayPort over Cat6 Pigtail Receiver with Repeater, 4K 60 Hz, 4:4:4, Transceiver, HDCP 2.2, 230 ft. (70.1 m), TAA
(show image)
B127U-110-PD DisplayPort over Cat6 Pigtail Receiver with Repeater, 4K 60 Hz, 4:4:4, Transceiver, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1D10-TXH AV extender AV transmitter Black Tripp Lite B126-1D10-TXH AV extender AV transmitter Black
(show image)
B126-1D10-TXH B126-1D10-TXH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1D10-WHD1 AV extender AV transmitter & receiver Black Tripp Lite B126-1D10-WHD1 AV extender AV transmitter & receiver Black
(show image)
B126-1D10-WHD1 B126-1D10-WHD1 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B160-301-HDSI 3 Port HDMI over Cat5/6 Splitter/Extender Kit - 1080p 60 Hz, RS-232, IR Control, 656 ft. (200 m), TAA Tripp Lite B160-301-HDSI 3 Port HDMI over Cat5/6 Splitter/Extender Kit - 1080p 60 Hz, RS-232, IR Control, 656 ft. (200 m), TAA
(show image)
B160-301-HDSI B160-301-HDSI 3 Port HDMI over Cat5/6 Splitter/Extender Kit - 1080p 60 Hz, RS-232, IR Control, 656 ft. (200 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127-002-H 2-Port HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, 4K 60 Hz, PoC, HDR, 125 ft., TAA Tripp Lite B127-002-H 2-Port HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, 4K 60 Hz, PoC, HDR, 125 ft., TAA
(show image)
B127-002-H B127-002-H 2-Port HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, 4K 60 Hz, PoC, HDR, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-CAT-H USB-C to HDMI Over Cat6 Extender/Adapter with POC, 150 ft. (45 m) Tripp Lite U444-CAT-H USB-C to HDMI Over Cat6 Extender/Adapter with POC, 150 ft. (45 m)
(show image)
U444-CAT-H U444-CAT-H USB-C to HDMI Over Cat6 Extender/Adapter with POC, 150 ft. (45 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127-004-H 4-Port HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, 4K 60 Hz, PoC, HDR, 125 ft., TAA Tripp Lite B127-004-H 4-Port HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, 4K 60 Hz, PoC, HDR, 125 ft., TAA
(show image)
B127-004-H B127-004-H 4-Port HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, 4K 60 Hz, PoC, HDR, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127-004-H4H 4-Port HDMI over Cat6 Splitter/Extender Kit, Transmitter/4 Receivers, 4K 60 Hz, PoC, HDR, 125 ft., TAA Tripp Lite B127-004-H4H 4-Port HDMI over Cat6 Splitter/Extender Kit, Transmitter/4 Receivers, 4K 60 Hz, PoC, HDR, 125 ft., TAA
(show image)
B127-004-H4H B127-004-H4H 4-Port HDMI over Cat6 Splitter/Extender Kit, Transmitter/4 Receivers, 4K 60 Hz, PoC, HDR, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)