location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B126-1P0 HDMI over Cat5/6 Passive Extender, Box-Style Remote Receiver for Video/Audio, Up to 100 ft. (30 m), TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B126-1P0 HDMI over Cat5/6 Passive Extender, Box-Style Remote Receiver for Video/Audio, Up to 100 ft. (30 m), TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B126-1P0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332157461 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133072
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:24:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B126-1P0 HDMI over Cat5/6 Passive Extender, Box-Style Remote Receiver for Video/Audio, Up to 100 ft. (30 m), TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports high-definition video resolutions up to 1080p (60 Hz)
  • - Supports stereo and 7.1-channel surround sound audio
  • - Works with all operating systems and HDMI video sources
  • - Plug and play—no software or drivers to install
  • - Built-in HDMI cable latches tightly for more secure connection
Warranty: 1-year limited
Long product name Tripp Lite B126-1P0 HDMI over Cat5/6 Passive Extender, Box-Style Remote Receiver for Video/Audio, Up to 100 ft. (30 m), TAA :
The long product name of Tripp Lite B126-1P0 HDMI over Cat5/6 Passive Extender, Box-Style Remote Receiver for Video/Audio, Up to 100 ft. (30 m), TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI over Cat5/6 Passive Extender, Box-Style Remote Receiver for Video/Audio, Up to 100 ft. (30 m), TAA
More>>>
Tripp Lite B126-1P0 HDMI over Cat5/6 Passive Extender, Box-Style Remote Receiver for Video/Audio, Up to 100 ft. (30 m), TAA:
The official description of Tripp Lite B126-1P0 HDMI over Cat5/6 Passive Extender, Box-Style Remote Receiver for Video/Audio, Up to 100 ft. (30 m), TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The B126-1P0 HDMI over Cat5/Cat6 Passive Remote Receiver works with a B126-002 or B126-004 transmitter (sold separately) to extend an HDMI signal to multiple projectors, monitors or televisions in a chain. It's ideal for digital signs, trade shows, presentations, classrooms, churches, retail settings and other applications where the video source is located farther than conventional cables allow.

The B126-1P0 can extend a 1080i (60 Hz) signal up to 100 feet (30.5 meters) or a 1080p (60 Hz) signal up to 50 feet (15.2 meters) with a single Cat5e/6 cable (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as N202-Series) between it and the transmitter. The built-in HDMI cable features a latching connector that helps prevent accidental disconnection. No external power is required.

In addition to crystal-clear video, the B126-1P0 delivers full, rich stereo and 7.1-channel surround sound (multi-channel or PCM) audio when paired with a B126-002 or B126-004 transmitter. Supports 24-bit True Color (8 bits per channel) and HDCP compatibility. Easy to set up with no software or drivers to install.

Short summary description Tripp Lite B126-1P0 HDMI over Cat5/6 Passive Extender, Box-Style Remote Receiver for Video/Audio, Up to 100 ft. (30 m), TAA:
This short summary of the Tripp Lite B126-1P0 HDMI over Cat5/6 Passive Extender, Box-Style Remote Receiver for Video/Audio, Up to 100 ft. (30 m), TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B126-1P0 HDMI over Cat5/6 Passive Extender, Box-Style Remote Receiver for Video/Audio, Up to 100 ft. (30 m), TAA, HDMI, Black, 1920 x 1080 (HD 1080), 1080i, 1080p, Cat5e, Cat6, 156 mm

Long summary description Tripp Lite B126-1P0 HDMI over Cat5/6 Passive Extender, Box-Style Remote Receiver for Video/Audio, Up to 100 ft. (30 m), TAA:
This is an auto-generated long summary of Tripp Lite B126-1P0 HDMI over Cat5/6 Passive Extender, Box-Style Remote Receiver for Video/Audio, Up to 100 ft. (30 m), TAA based on the first three specs of the first five spec groups.

Tripp Lite B126-1P0 HDMI over Cat5/6 Passive Extender, Box-Style Remote Receiver for Video/Audio, Up to 100 ft. (30 m), TAA. Video port type: HDMI. Product colour: Black, Supported graphics resolutions: 1920 x 1080 (HD 1080), Supported video modes: 1080i, 1080p. Cable types supported: Cat5e, Cat6. Package width: 156 mm, Package depth: 121.9 mm, Package height: 33 mm. Master (outer) case width: 342.9 mm, Master (outer) case length: 163.1 mm, Master (outer) case height: 135.9 mm

Ports & interfaces
Video port type *
HDMI
Ethernet LAN (RJ-45) ports
1
Video ports quantity *
1
Features
Product colour
Black
HDCP
Yes
Supported graphics resolutions
1920 x 1080 (HD 1080)
Plug and Play
Yes
Supported video modes
1080i, 1080p
Network
Ethernet LAN
Yes
Cable types supported
Cat5e, Cat6
Packaging data
Package width
156 mm
Package depth
121.9 mm
Package height
33 mm
Package weight
50 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 90%
Technical details
Supported audio channels
7.1
Logistics data
Harmonized System (HS) code
85176990
Master (outer) case width
342.9 mm
Master (outer) case length
163.1 mm
Master (outer) case height
135.9 mm
Master (outer) case gross weight
690 g
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332157468
Country of origin
Taiwan
Brand Image Product code Product Stock Price from
Tripp Lite B127-008-H 8-Port HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, 4K 60 Hz, PoC, 125 ft., TAA Tripp Lite B127-008-H 8-Port HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, 4K 60 Hz, PoC, 125 ft., TAA
(show image)
B127-008-H B127-008-H 8-Port HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, 4K 60 Hz, PoC, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127-008-D 8-Port DisplayPort to HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, PoC, 4K 60 Hz, 125 ft. (38 m), TAA Tripp Lite B127-008-D 8-Port DisplayPort to HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, PoC, 4K 60 Hz, 125 ft. (38 m), TAA
(show image)
B127-008-D B127-008-D 8-Port DisplayPort to HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, PoC, 4K 60 Hz, 125 ft. (38 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B140-101X-U DVI over Cat5/6 Active Extender Kit, Transmitter/Receiver for Video, DVI-D Single Link, Up to 125 ft. (38 m) Tripp Lite B140-101X-U DVI over Cat5/6 Active Extender Kit, Transmitter/Receiver for Video, DVI-D Single Link, Up to 125 ft. (38 m)
(show image)
B140-101X-U B140-101X-U DVI over Cat5/6 Active Extender Kit, Transmitter/Receiver for Video, DVI-D Single Link, Up to 125 ft. (38 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 4-Port VGA over Cat5/Cat6 Extender Splitter, Box-Style Transmitter with EDID, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) Tripp Lite 4-Port VGA over Cat5/Cat6 Extender Splitter, Box-Style Transmitter with EDID, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.)
(show image)
B132-004-2 4-Port VGA over Cat5/Cat6 Extender Splitter, Box-Style Transmitter with EDID, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2-Port VGA with Audio over Cat5/Cat6 Extender Splitter, Box-Style Transmitter with EDID, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) Tripp Lite 2-Port VGA with Audio over Cat5/Cat6 Extender Splitter, Box-Style Transmitter with EDID, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.)
(show image)
B132-002A-2 2-Port VGA with Audio over Cat5/Cat6 Extender Splitter, Box-Style Transmitter with EDID, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2-Port Dual Display DVI over Cat5 / Cat6 Extender Splitter, Video Transmitter, 1920 x 1080 at 60Hz, Up to 60.96 m (200-ft.) Tripp Lite 2-Port Dual Display DVI over Cat5 / Cat6 Extender Splitter, Video Transmitter, 1920 x 1080 at 60Hz, Up to 60.96 m (200-ft.)
(show image)
B140-002-DD 2-Port Dual Display DVI over Cat5 / Cat6 Extender Splitter, Video Transmitter, 1920 x 1080 at 60Hz, Up to 60.96 m (200-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DVI over Cat5/Cat6 Active Extender, Box-Style Remote Video Receiver, 1920x1080 at 60Hz, Up to 61 m (200-ft.) Tripp Lite DVI over Cat5/Cat6 Active Extender, Box-Style Remote Video Receiver, 1920x1080 at 60Hz, Up to 61 m (200-ft.)
(show image)
B140-1A0 DVI over Cat5/Cat6 Active Extender, Box-Style Remote Video Receiver, 1920x1080 at 60Hz, Up to 61 m (200-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.) Tripp Lite 2-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.)
(show image)
B140-002 2-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite VGA over Cat5/Cat6 Extender, Box-Style Receiver, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) Tripp Lite VGA over Cat5/Cat6 Extender, Box-Style Receiver, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.)
(show image)
B132-100-1 VGA over Cat5/Cat6 Extender, Box-Style Receiver, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B140-1P0 DVI over Cat5/6 Passive Extender, Remote Receiver for Video, DVI-D Single Link, Up to 100 ft. (30 m), TAA Tripp Lite B140-1P0 DVI over Cat5/6 Passive Extender, Remote Receiver for Video, DVI-D Single Link, Up to 100 ft. (30 m), TAA
(show image)
B140-1P0 B140-1P0 DVI over Cat5/6 Passive Extender, Remote Receiver for Video, DVI-D Single Link, Up to 100 ft. (30 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)