location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 4-Port HDMI over Cat5/Cat6 Extender/Splitter, Box-Style Transmitter for Video and Audio, 1080p @ 60 Hz, Up to 61 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port HDMI over Cat5/Cat6 Extender/Splitter, Box-Style Transmitter for Video and Audio, 1080p @ 60 Hz, Up to 61 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B126-004 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332157515 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2024 13:02:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 4-Port HDMI over Cat5/Cat6 Extender/Splitter, Box-Style Transmitter for Video and Audio, 1080p @ 60 Hz, Up to 61 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: HDMI Video ports quantity: 2 Black
  • - DC-in jack
  • - 1920 x 1200 pixels
  • - Maximum operating distance: 45 m
  • - Ethernet LAN
Warranty: 1-year limited warranty
Long product name Tripp Lite 4-Port HDMI over Cat5/Cat6 Extender/Splitter, Box-Style Transmitter for Video and Audio, 1080p @ 60 Hz, Up to 61 m :
The long product name of Tripp Lite 4-Port HDMI over Cat5/Cat6 Extender/Splitter, Box-Style Transmitter for Video and Audio, 1080p @ 60 Hz, Up to 61 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port HDMI over Cat5/Cat6 Extender/Splitter, Box-Style Transmitter for Video and Audio, 1080p @ 60 Hz, Up to 61 m
More>>>
Tripp Lite 4-Port HDMI over Cat5/Cat6 Extender/Splitter, Box-Style Transmitter for Video and Audio, 1080p @ 60 Hz, Up to 61 m:
The official description of Tripp Lite 4-Port HDMI over Cat5/Cat6 Extender/Splitter, Box-Style Transmitter for Video and Audio, 1080p @ 60 Hz, Up to 61 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The B126-004 4-Port HDMI over Cat5/Cat6 Extender/Splitter works with Tripp Lite B126-Series remote receivers to split a single HDMI audio/video signal into five separate signals—one local and four remote. It’s ideal for digital signs, trade shows, presentations, retail settings and other applications where the video source is located farther than conventional cables allow or that require multiple displays connected to one source. It uses HDMI cable (see Tripp Lite’s P568-Series) to connect to the source and the local monitor and Cat5e/6 cable to transmit to the remote monitors (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series).

When used with Tripp Lite’s B126-1A0 or B126-1A0-WP-1 active remote receivers, the Extender/Splitter can extend a 1080i (60 Hz) signal up to 61 m, a 1080p signal (60 Hz) up to 45 m and a 3D signal up to 38 m With a B126-1P0 or B126-1P0-WP-1 passive remote receiver, it can extend a 1080i (60 Hz) signal up to 30.5 m and a 1080p (60 Hz) signal up to 15 m. By daisy-chaining up to three Extender/Splitters, one video source can transmit to as many as 13 monitors—one local and 12 remote. Add up to three B126-110 remote repeaters to each channel to fully extend the signal range or add more displays.

In addition to crystal-clear video, the B126-004 delivers full, rich stereo and 7.1-channel surround sound (multi-channel or PCM) audio. Easy to set up with no software or drivers to install. Mounts to a wall, rack or pole using the included hardware. Included HDMI cable with latching connectors provides a more secure connection.

Extends High-Definition Signals

● Extends a 1080i (60 Hz) signal up to 53 m, a 1080p (60 Hz) signal up to 38 m and a 3D signal up to 30.5 m with each optional Tripp Lite B126-110 remote repeater
● Extends a 1080i (60 Hz) signal up to 61 m, a 1080p (60 Hz) signal up to 45 m and a 3D signal up to 38 m with Tripp Lite B126-1A0 or B126-1A0-WP-1 active remote receiver
● Extends a 1080i (60 Hz) signal up to 30.5 m and a 1080p (60 Hz) signal up to 15 m with Tripp Lite B126-1P0 or B126-1P0-WP-1 passive remote receiver
● Add up to 3 remote repeaters on each channel for maximum signal range
● Daisy-chain up to 3 units to extend the original signal to as many as 13 display monitors (1 local, 12 remote)
● Connects to next link in the chain with one Cat5e/6 cable (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series)

Supports the Latest Video and Audio Resolutions

● Works with all operating systems and HDMI video sources
● Supports HD resolutions up to 1080p (60 Hz)
● Supports stereo and 7.1-channel surround sound (multi-channel or PCM) audio
● Supports 24-bit True Color (8 bits per channel) and HDCP

Easy to Set Up and Use

● Plug-and-play engineering—no software or drivers to download and install
● Connects quickly to source and local monitor with HDMI cable, such as Tripp Lite’s P568-Series
● LEDs indicate at a glance when the unit is receiving power and an HDMI signal from the source
● Included mounting hardware lets you install the unit on a wall, rack or pole
● Included HDMI cable with latching connectors provides a more secure conntection
● Mount up to 3 units in 1U of rack space using a Tripp Lite B132-004-RB rack-mount bracket

● Perfect for digital signs, trade shows and classrooms
● Can daisy-chain up to 3 units to extend signal to 13 monitors
● Works with all operating systems and HDMI video sources
● Supports stereo and 7.1-channel surround sound audio
● Includes an HDMI cable with latching connectors for a more secure connection
● Plug and play—no software or drivers to install

System Requirements

● For international use, the B110-INT power supply can be purchased separately; it features plugs for the UK, Europe, and Australia

Package Includes

● B126-004 4-Port HDMI over Cat5/Cat6 Extender/Splitter
● HDMI daisy-chain cable with latching connectors, 12 in.
● External Power Supply with NEMA 1-15P Plug(Input: 100–240V, 50/60 Hz, 0.5A; Output: 5V, 2A, 5 ft.)
● Mounting hardware
● Owner’s Manual

Short summary description Tripp Lite 4-Port HDMI over Cat5/Cat6 Extender/Splitter, Box-Style Transmitter for Video and Audio, 1080p @ 60 Hz, Up to 61 m:
This short summary of the Tripp Lite 4-Port HDMI over Cat5/Cat6 Extender/Splitter, Box-Style Transmitter for Video and Audio, 1080p @ 60 Hz, Up to 61 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 4-Port HDMI over Cat5/Cat6 Extender/Splitter, Box-Style Transmitter for Video and Audio, 1080p @ 60 Hz, Up to 61 m, HDMI, RJ45 (FEMALE) (X4), HDMI (FEMALE) (X2), 1920 x 1200 pixels, Black, 45 m, 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)

Long summary description Tripp Lite 4-Port HDMI over Cat5/Cat6 Extender/Splitter, Box-Style Transmitter for Video and Audio, 1080p @ 60 Hz, Up to 61 m:
This is an auto-generated long summary of Tripp Lite 4-Port HDMI over Cat5/Cat6 Extender/Splitter, Box-Style Transmitter for Video and Audio, 1080p @ 60 Hz, Up to 61 m based on the first three specs of the first five spec groups.

Tripp Lite 4-Port HDMI over Cat5/Cat6 Extender/Splitter, Box-Style Transmitter for Video and Audio, 1080p @ 60 Hz, Up to 61 m. Video port type: HDMI, Connector(s): RJ45 (FEMALE) (X4), HDMI (FEMALE) (X2). Maximum resolution: 1920 x 1200 pixels, Product colour: Black, Maximum operating distance: 45 m. Cable types supported: Cat5, Cat6. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Output voltage: 5 V. Dimensions (WxDxH): 127 x 101.6 x 286 mm

Ports & interfaces
Video port type *
HDMI
Ethernet LAN (RJ-45) ports
4
Video ports quantity *
2
Connector(s)
RJ45 (FEMALE) (X4), HDMI (FEMALE) (X2)
DC-in jack
Yes
Features
Product colour
Black
Maximum resolution *
1920 x 1200 pixels
Full HD
Yes
3D
Yes
Maximum operating distance
45 m
Rack mounting
Yes
HDCP
Yes
Supported graphics resolutions
1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Plug and Play
Yes
Supported video modes
1080p
Certification
RoHS
Network
Ethernet LAN
Yes
Cable types supported
Cat5, Cat6
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Output voltage
5 V
Output current
2 A
Weight & dimensions
Dimensions (WxDxH)
127 x 101.6 x 286 mm
Packaging data
Package width
210.8 mm
Package depth
162.6 mm
Package height
50.8 mm
Package weight
770 g
Packaging content
Manual
Yes
Cables included
HDMI
AC adapter included
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 90%
Logistics data
Harmonized System (HS) code
8525.50.3035
Master (outer) case width
569 mm
Master (outer) case length
228.6 mm
Master (outer) case height
175.3 mm
Master (outer) case gross weight
7.85 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332157512
Country of origin
Taiwan
Brand Image Product code Product Stock Price from
Tripp Lite B127A-008-BH 8-Port HDMI over Cat6 Splitter - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA Tripp Lite B127A-008-BH 8-Port HDMI over Cat6 Splitter - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA
(show image)
B127A-008-BH B127A-008-BH 8-Port HDMI over Cat6 Splitter - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-004-BH 4-Port HDMI over Cat6 Splitter - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA Tripp Lite B127A-004-BH 4-Port HDMI over Cat6 Splitter - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA
(show image)
B127A-004-BH B127A-004-BH 4-Port HDMI over Cat6 Splitter - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B156-004-HD-V2 video splitter DisplayPort 4x HDMI Tripp Lite B156-004-HD-V2 video splitter DisplayPort 4x HDMI
(show image)
B156-004-HD-V2 B156-004-HD-V2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B155-004-HD-V2 video splitter Mini DisplayPort 4x HDMI Tripp Lite B155-004-HD-V2 video splitter Mini DisplayPort 4x HDMI
(show image)
B155-004-HD-V2 B155-004-HD-V2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B155-004-DP-V2 video splitter Mini DisplayPort 4x DisplayPort Tripp Lite B155-004-DP-V2 video splitter Mini DisplayPort 4x DisplayPort
(show image)
B155-004-DP-V2 B155-004-DP-V2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 4-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) UHD Tripp Lite 4-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) UHD
(show image)
B156-004-V2 4-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) UHD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B157-002-VGA 2-Port DisplayPort to VGA Hub, DP1.2, TAA Tripp Lite B157-002-VGA 2-Port DisplayPort to VGA Hub, DP1.2, TAA
(show image)
B157-002-VGA B157-002-VGA 2-Port DisplayPort to VGA Hub, DP1.2, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B157-002-HD 2-Port DisplayPort to HDMI Hub, DP1.2, TAA Tripp Lite B157-002-HD 2-Port DisplayPort to HDMI Hub, DP1.2, TAA
(show image)
B157-002-HD B157-002-HD 2-Port DisplayPort to HDMI Hub, DP1.2, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B157-002-DVI 2-Port DisplayPort to DVI Hub, DP1.2, TAA Tripp Lite B157-002-DVI 2-Port DisplayPort to DVI Hub, DP1.2, TAA
(show image)
B157-002-DVI B157-002-DVI 2-Port DisplayPort to DVI Hub, DP1.2, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B155-002-VGA 2-Port Mini DisplayPort to VGA Hub, DP1.2, TAA Tripp Lite B155-002-VGA 2-Port Mini DisplayPort to VGA Hub, DP1.2, TAA
(show image)
B155-002-VGA B155-002-VGA 2-Port Mini DisplayPort to VGA Hub, DP1.2, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)