Tripp Lite logo

Tripp Lite WWSS1327CP WorkWise Height-Adjustable Sit-Stand Workstation, Single-Monitor, Clamp-on

Data-sheet quality:
created/standardized by Icecat
Product views:
92437
Info modified on:
19 Feb 2024, 21:00:21
Bullet Points Tripp Lite WWSS1327CP WorkWise Height-Adjustable Sit-Stand Workstation, Single-Monitor, Clamp-on:
  • - Lever provides smooth one-touch height adjustment
  • - Swing arm provides left/right swivel adjustment
  • - Single-arm mount for a 13 to 27 in. flat-panel display
  • - Max. height of keyboard tray is 14.5 in. above work surface
  • - Maximum weight capacity is 29 lb.
Warranty:
5-year limited
Long product name Tripp Lite WWSS1327CP WorkWise Height-Adjustable Sit-Stand Workstation, Single-Monitor, Clamp-on:

WorkWise Height-Adjustable Sit-Stand Workstation, Single-Monitor, Clamp-on

Tripp Lite WWSS1327CP WorkWise Height-Adjustable Sit-Stand Workstation, Single-Monitor, Clamp-on:

The WWSS1327CP Standing Desk-Clamp Workstation allows you to enjoy the benefits of standing for a portion of the day without using your entire work surface. Simply clamp the WWSS1327CP to the edge of a fixed-height desk or table from 1 to 3.35 inches thick. With a single touch, you can change the height of the workstation to improve ergonomics, promote health and increase productivity.

Press the lever to raise or lower the pneumatic arm. All sections move together for smooth transitions between sitting and standing. Increase tension for heavier loads or decrease it for lighter items. The arm adjusts up/down 3 inches, swivels 150° and can rotate 360° to swing the workstation out of the way when not in use (swing range is 49.8 inches from front to back). Built-in cable management reduces cable clutter. Maximum weight capacity is 29 pounds.

Single-arm mount holds up to a 27-inch flat-panel display (VESA 75x75 or 100x100 mounting patterns). Display can be rotated for horizontal or vertical viewing.

Middle platform is 23.6 x 9.9 inches and keeps accessories or a small laptop within reach. At its lowest height, the platform is 1.2 inches above the work surface. It adjusts up to 20.9 inches above the work surface.

Keyboard tray is 23.6 x 10.6 inches to hold the largest, most popular models. At its lowest height, the tray is 2.5 inches below the work surface. It adjusts up to 14.5 inches above the work surface. The wrist rest is removable. Plugs are included to fill exposed mounting holes.

Short summary description Tripp Lite WWSS1327CP WorkWise Height-Adjustable Sit-Stand Workstation, Single-Monitor, Clamp-on:

Tripp Lite WWSS1327CP WorkWise Height-Adjustable Sit-Stand Workstation, Single-Monitor, Clamp-on, Black, 33 cm (13"), 68.6 cm (27"), 13 kg, 180°, -13 - 45°

Long summary description Tripp Lite WWSS1327CP WorkWise Height-Adjustable Sit-Stand Workstation, Single-Monitor, Clamp-on:

Tripp Lite WWSS1327CP WorkWise Height-Adjustable Sit-Stand Workstation, Single-Monitor, Clamp-on. Product colour: Black, Minimum notebook screen size compatibility: 33 cm (13"), Maximum notebook screen size compatibility: 68.6 cm (27"). Swivel angle: 180°, Tilt angle range: -13 - 45°, Angle of rotation: 360°. Width: 599.4 mm, Depth: 1257.3 mm, Height: 856 mm. Package width: 414 mm, Package depth: 774.7 mm, Package height: 180.3 mm. Master (outer) case width: 426.7 mm, Master (outer) case length: 795 mm, Master (outer) case height: 200.7 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.