location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite WEBCARDLXMINI WEBCARDLXMINI Network Card for Select UPS Systems

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WEBCARDLXMINI WEBCARDLXMINI Network Card for Select UPS Systems
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WEBCARDLXMINI
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332242570 show
Category: UPS Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:04:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite WEBCARDLXMINI WEBCARDLXMINI Network Card for Select UPS Systems
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Allows full remote access and management via browser, SNMP, telnet or SSH
  • - Reboots unresponsive equipment remotely without requiring a costly site visit
  • - Supports 10/100 Mbps auto-sensing for communication with an Ethernet network
  • - Optional EnviroSense2 sensors enable site monitoring of environmental status
  • - Mobile-friendly HTML5-based interface requires no Java for interaction
Warranty: 2-year limited
Long product name Tripp Lite WEBCARDLXMINI WEBCARDLXMINI Network Card for Select UPS Systems :
The long product name of Tripp Lite WEBCARDLXMINI WEBCARDLXMINI Network Card for Select UPS Systems. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WEBCARDLXMINI Network Card for Select UPS Systems, TAA
More>>>
Tripp Lite WEBCARDLXMINI WEBCARDLXMINI Network Card for Select UPS Systems:
The official description of Tripp Lite WEBCARDLXMINI WEBCARDLXMINI Network Card for Select UPS Systems as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Allows Any Compatible UPS System to Function as a Managed Network Device
The WEBCARDLXMINI Network Card turns a compatible UPS system into a managed device on your network. By inserting it into an accessory slot and using an SNMP network management platform, web browser, SSH or Telnet, you can monitor, control and reboot the device from almost anywhere at any time. Its HTML5-based interface means Java isn’t needed to interact with the mobile-friendly PowerAlert® Device Manager.

Remotely Monitor and Reboot Network Equipment from Anywhere 24/7
You can remotely monitor and log site electrical data, UPS self-tests, alerts and power events like blackouts, brownouts and over-voltage conditions. You can also reboot locked network equipment without an on-site visit or disruption of power to other loads (when used with controllable outlets or remotely switchable outlets on select devices). The WEBCARDLXMINI is compatible with SmartPro® Extreme Temperature UPS systems when internal temperatures are between 0°C and 70°C.

Control Access and Stay Informed with Event Notifications
You can assign users different levels of access from full administrator to view-only operator. Multiple user support allows viewing by more than one user simultaneously. In addition, you can create an encrypted connection using your web browser's SSL setting. Based on your preferences, the WEBCARDLXMINI can notify you of events and power conditions with email messages or SNMP traps. It can also automatically shut down remote operating systems over your network. Real-time clock support maintains current day and date, even after a UPS shutdown.

Check Environmental Data with an Optional EnviroSense2
When connected to EnviroSense2 modules (sold separately), the WEBCARDLXMINI can control digital outputs and monitor temperature, humidity and contact closure state (features vary by module). Up to three EnviroSense2 modules may be daisy-chained together and mounted magnetically to your rack.

Save Time with Mass Configurations
With a free downloadable utility (available from website), you can replicate the configuration of one WEBCARDLXMINI-enabled device to other comparable devices. It's also possible to update the firmware of multiple WEBCARDLXMINIs over the network at the same time.

Hassle-Free Compatibility
The WEBCARDLXMINI supports multiple protocols, including IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2c, SNMPv3, Telnet, SSH, FTP and DHCP. 10/100 Mbps auto-sensing ensures optimal communication compatibility with the current 10/100 Base-T network. DHCP/Manual configuration support permits network settings to be assigned automatically or manually.

Short summary description Tripp Lite WEBCARDLXMINI WEBCARDLXMINI Network Card for Select UPS Systems:
This short summary of the Tripp Lite WEBCARDLXMINI WEBCARDLXMINI Network Card for Select UPS Systems data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite WEBCARDLXMINI WEBCARDLXMINI Network Card for Select UPS Systems, Network management card, TAA, RJ-45, Micro-USB B, USB Type-A, Fast Ethernet, 10,100 Mbit/s

Long summary description Tripp Lite WEBCARDLXMINI WEBCARDLXMINI Network Card for Select UPS Systems:
This is an auto-generated long summary of Tripp Lite WEBCARDLXMINI WEBCARDLXMINI Network Card for Select UPS Systems based on the first three specs of the first five spec groups.

Tripp Lite WEBCARDLXMINI WEBCARDLXMINI Network Card for Select UPS Systems. Product type: Network management card, Certification: TAA. Interface type: RJ-45, USB connector type: Micro-USB B, USB Type-A. Ethernet interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Security algorithms: SNMP, SNMPv2, SNMPv3. Supported network protocols: IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2c, SNMPv3, Telnet, SSH, FTP, DHCP. Width: 47 mm, Depth: 130 mm, Height: 18 mm

Features
Product type *
Network management card
LED indicators
Yes
Certification
TAA
Ports & interfaces
Interface type
RJ-45
USB ports quantity
2
USB connector type
Micro-USB B, USB Type-A
Ethernet LAN (RJ-45) ports
1
Network
Ethernet interface type
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Security algorithms
SNMP, SNMPv2, SNMPv3
Management features
Supported network protocols
IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2c, SNMPv3, Telnet, SSH, FTP, DHCP
Weight & dimensions
Width
47 mm
Depth
130 mm
Height
18 mm
Weight
50 g
Weight & dimensions
Package width
101.6 mm
Package depth
144.8 mm
Package height
43.2 mm
Package weight
170 g
Packaging content
Cables included
USB
Manual
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332242577
Logistics data
Products per master (outer) case
50 pc(s)
Master (outer) case width
222 mm
Master (outer) case length
537 mm
Master (outer) case height
320 mm
Master (outer) case gross weight
8.7 kg
Country of origin
Taiwan
Country Distributor
México 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)