location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite UPSWM Wall-Mount Bracket and Installation Accessories for select UPS Systems

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPSWM Wall-Mount Bracket and Installation Accessories for select UPS Systems
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UPSWM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332041814 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:37:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite UPSWM Wall-Mount Bracket and Installation Accessories for select UPS Systems
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Affixes compatible UPS systems to the wall
  • - Includes bracket, hardware and hook-and-loop strap
Warranty: 2-year limited
Long product name Tripp Lite UPSWM Wall-Mount Bracket and Installation Accessories for select UPS Systems :
The long product name of Tripp Lite UPSWM Wall-Mount Bracket and Installation Accessories for select UPS Systems. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wall-Mount Bracket and Installation Accessories for select UPS Systems
More>>>
Tripp Lite UPSWM Wall-Mount Bracket and Installation Accessories for select UPS Systems:
The official description of Tripp Lite UPSWM Wall-Mount Bracket and Installation Accessories for select UPS Systems as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wall-mount bracket enables compatible UPS systems to attach to any wall or other vertical surface.

Short summary description Tripp Lite UPSWM Wall-Mount Bracket and Installation Accessories for select UPS Systems:
This short summary of the Tripp Lite UPSWM Wall-Mount Bracket and Installation Accessories for select UPS Systems data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite UPSWM Wall-Mount Bracket and Installation Accessories for select UPS Systems, Metal, Black, Silver, White

Long summary description Tripp Lite UPSWM Wall-Mount Bracket and Installation Accessories for select UPS Systems:
This is an auto-generated long summary of Tripp Lite UPSWM Wall-Mount Bracket and Installation Accessories for select UPS Systems based on the first three specs of the first five spec groups.

Tripp Lite UPSWM Wall-Mount Bracket and Installation Accessories for select UPS Systems. Material: Metal, Product colour: Black, Silver, White

Technical details
Product colour *
Black, Silver, White
Material
Metal
Country of origin
China
Compatibility
BCPERSONAL300, BCPERSONAL450, BCPRO600, BCPRO850, BCPRO1050, BCPRO1400, INTERNETOFFICE500, INTERNETOFFICE700, OMNISMART300, OMNISMART350HG, OMNISMART450HG, OMNISMART500, OMNISMART700, OMNISMART700HG, OMNISMART1050, ONMISMART1400, OMNISMART1400HG, OMNIVS800, OMNIVS1000, OMNIVS1500XL, SMART550USB, SMART700, SMART700SER, SMART700HG, SMART750USB, SMART1050, SMART1200XLHG, SMART1500, SMART1500XL, TE600, TE1200
Weight & dimensions
Weight
3 kg
Width
231 mm
Depth
343 mm
Height
323.8 mm
Packaging data
Package width
44.4 mm
Package depth
349.2 mm
Package height
241.3 mm
Package weight
3.04 kg
Logistics data
Master (outer) case width
254 mm
Master (outer) case length
368.3 mm
Master (outer) case height
266.7 mm
Master (outer) case gross weight
16 kg
Products per master (outer) case
5 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332139303
Harmonized System (HS) code
8302.50.0000
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)