location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite UPR-112G laptop dock/port replicator

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPR-112G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UPR-112G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6726030101916
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name Tripp Lite UPR-112G laptop dock/port replicator :
The long product name of Tripp Lite UPR-112G laptop dock/port replicator. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini-Port Replicator Keyspan- Black
More>>>
Tripp Lite UPR-112G laptop dock/port replicator:
The official description of Tripp Lite UPR-112G laptop dock/port replicator as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Works with all PCs.
- USB-drawn power allows maximum mobility.
- Add 1 Serial + 1 Parallel + 2 USB ports.

Short summary description Tripp Lite UPR-112G laptop dock/port replicator:
This short summary of the Tripp Lite UPR-112G laptop dock/port replicator data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite UPR-112G, 100 x 52 x 17 mm, Windows 98/Me/2000/XP, Mac OS 8.6, Mac OS X (10.2.8), Linux kernel v2.4.22, RS-232 DB-9 (x1) DB25 (x1) USB (x2)

Long summary description Tripp Lite UPR-112G laptop dock/port replicator:
This is an auto-generated long summary of Tripp Lite UPR-112G laptop dock/port replicator based on the first three specs of the first five spec groups.

Tripp Lite UPR-112G. Dimensions (WxDxH): 100 x 52 x 17 mm, Compatible operating systems: Windows 98/Me/2000/XP, Mac OS 8.6, Mac OS X (10.2.8), Linux kernel v2.4.22, I/O ports: RS-232 DB-9 (x1) DB25 (x1) USB (x2)

Ports & interfaces
USB 2.0 ports quantity *
2
Parallel ports quantity
1
Serial ports quantity
1
Other features
Dimensions (WxDxH)
100 x 52 x 17 mm
I/O ports
RS-232 DB-9 (x1) DB25 (x1) USB (x2)
Compatible operating systems
Windows 98/Me/2000/XP, Mac OS 8.6, Mac OS X (10.2.8), Linux kernel v2.4.22