location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U436-06N-G-C USB-C to Gigabit Network Adapter with USB-C PD Charging - Thunderbolt 3, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U436-06N-G-C USB-C to Gigabit Network Adapter with USB-C PD Charging - Thunderbolt 3, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U436-06N-G-C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332193827 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:45:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U436-06N-G-C USB-C to Gigabit Network Adapter with USB-C PD Charging - Thunderbolt 3, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects a USB Type-C or Thunderbolt™ 3 device to a wired Ethernet network
  • - Supports true 10/100/1000 Mbps network speeds
  • - LEDs indicate activity and link
  • - USB-C charge port connects to wall charger to power device
  • - Compatible with Windows, Mac and Chromium
  • - Plug-and-play—no software or drivers required
Warranty: 3-year limited
Long product name Tripp Lite U436-06N-G-C USB-C to Gigabit Network Adapter with USB-C PD Charging - Thunderbolt 3, White :
The long product name of Tripp Lite U436-06N-G-C USB-C to Gigabit Network Adapter with USB-C PD Charging - Thunderbolt 3, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to Gigabit Network Adapter with USB-C PD Charging - Thunderbolt 3, White
More>>>
Tripp Lite U436-06N-G-C USB-C to Gigabit Network Adapter with USB-C PD Charging - Thunderbolt 3, White:
The official description of Tripp Lite U436-06N-G-C USB-C to Gigabit Network Adapter with USB-C PD Charging - Thunderbolt 3, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U436-06N-G-C USB 3.1 Gen 1 USB-C to Gigabit Ethernet NIC Network Adapter allows USB Type-C or Thunderbolt 3 computers, laptops, tablets and other compatible devices without an NIC (Network Interface Controller) to connect to a network or the Internet using an RJ45 cable. It’s a more convenient and less expensive way to connect to a network than opening your device and installing an internal Ethernet card.

No software or drivers are needed. Connect the adapter’s USB-C male plug to the USB-C or Thunderbolt 3 port on your device. Then, connect the adapter’s RJ45 port to a network using a UTP cable, such as N201-Series Cat6 cables. The U436-06N-G-C allows you to transfer data quickly and stream audio and video at true 10/100/1000 Mbps Ethernet speeds. Two status LEDs illuminate when the adapter is successfully connected to the network (link) and transferring data (activity).

The USB-C charging port supports power input up to 20V 3A (60W). It powers the device that the U436-06N-G-C is plugged into by connecting the charging port to a USB-C wall charger.

Compliant with IEEE 802.3, 802.3u, 802.3ab and 802.3az standards. Supports 10/100/1000 auto-sensing, twisted-pair crossover detection, auto-correction and Wake-on-LAN power management. Compatible with Windows, Mac and Chromium operating systems. Backward compatible with previous USB versions.

Short summary description Tripp Lite U436-06N-G-C USB-C to Gigabit Network Adapter with USB-C PD Charging - Thunderbolt 3, White:
This short summary of the Tripp Lite U436-06N-G-C USB-C to Gigabit Network Adapter with USB-C PD Charging - Thunderbolt 3, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U436-06N-G-C USB-C to Gigabit Network Adapter with USB-C PD Charging - Thunderbolt 3, White, USB Type-C, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1), White, Vietnam, 802.3; 802.3u; USB 1.1; USB 2.0, 3.0, 3.1, 60 W

Long summary description Tripp Lite U436-06N-G-C USB-C to Gigabit Network Adapter with USB-C PD Charging - Thunderbolt 3, White:
This is an auto-generated long summary of Tripp Lite U436-06N-G-C USB-C to Gigabit Network Adapter with USB-C PD Charging - Thunderbolt 3, White based on the first three specs of the first five spec groups.

Tripp Lite U436-06N-G-C USB-C to Gigabit Network Adapter with USB-C PD Charging - Thunderbolt 3, White. Host interface: USB Type-C, Output interface: RJ-45, USB 3.2 Gen 1 (3.1 Gen 1). Product colour: White, Country of origin: Vietnam, Certification: 802.3; 802.3u; USB 1.1; USB 2.0, 3.0, 3.1. Power consumption (typical): 60 W. Weight: 50 g. Package width: 119.9 mm, Package depth: 97.5 mm, Package height: 20.1 mm

Ports & interfaces
Host interface *
USB Type-C
Output interface *
RJ-45, USB 3.2 Gen 1 (3.1 Gen 1)
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Design
Internal *
No
Product colour
White
Country of origin
Vietnam
Certification
802.3; 802.3u; USB 1.1; USB 2.0, 3.0, 3.1
Features
Plug and Play
Yes
Power
Power consumption (typical)
60 W
USB powered
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332193824
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
50 g
Packaging data
Manual
Yes
Package width
119.9 mm
Package depth
97.5 mm
Package height
20.1 mm
Package weight
40 g
Logistics data
Harmonized System (HS) code
8517.62.0090
Products per master (outer) case
10 pc(s)
Master (outer) case width
255 mm
Master (outer) case length
119.9 mm
Master (outer) case height
115.1 mm
Master (outer) case gross weight
550 g
Brand Image Product code Product Stock Price from
Tripp Lite U436-06N-GB-C USB-C to Gigabit Network Adapter with USB-C PD Charging - Thunderbolt 3, Black Tripp Lite U436-06N-GB-C USB-C to Gigabit Network Adapter with USB-C PD Charging - Thunderbolt 3, Black
(show image)
U436-06N-GB-C U436-06N-GB-C USB-C to Gigabit Network Adapter with USB-C PD Charging - Thunderbolt 3, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U215-002 2-Port USB 2.0 Printer/Peripheral Sharing Switch Tripp Lite U215-002 2-Port USB 2.0 Printer/Peripheral Sharing Switch
(show image)
U215-002 U215-002 2-Port USB 2.0 Printer/Peripheral Sharing Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 3 distributor(s)
United States 2 distributor(s)
Belgium 1 distributor(s)