location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U420-003 USB-C Cable (M/M) - USB 3.2, Gen 1 (5 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U420-003 USB-C Cable (M/M) - USB 3.2, Gen 1 (5 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U420-003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332189257 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:47:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U420-003 USB-C Cable (M/M) - USB 3.2, Gen 1 (5 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects two USB-C devices
  • - Supports USB 3.1 Gen 1 data transfer speeds up to 5 Gbps
  • - Provides power output up to 3A
  • - Features reversible USB Type-C male plugs on both ends
Warranty: 3-year limited
Long product name Tripp Lite U420-003 USB-C Cable (M/M) - USB 3.2, Gen 1 (5 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m) :
The long product name of Tripp Lite U420-003 USB-C Cable (M/M) - USB 3.2, Gen 1 (5 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C Cable (M/M) - USB 3.2, Gen 1 (5 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m)
More>>>
Tripp Lite U420-003 USB-C Cable (M/M) - USB 3.2, Gen 1 (5 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m):
The official description of Tripp Lite U420-003 USB-C Cable (M/M) - USB 3.2, Gen 1 (5 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U420-003 USB 3.1 Gen 1 Cable connects two devices with USB-C connectors—such as smartphones, tablets, Ultrabooks and computers—or a USB-C device to a wall charger with a USB-C port. This 3-ft. (0.91 m) cable supports data transfer speeds up to 5 Gbps and power output up to 3A for fast charging of mobile devices. Unlike traditional USB cables that can be attached only one way, the reversible USB-C male connectors plug into a USB port in either direction for fast, fumble-free connection every time. Superior foil shielding provides reliable, error-free data communication. Nickel-plated molded end connectors and gold-plated copper contacts ensure superior conductivity and long life. Slim form supports evolving design trends toward smaller devices. Backward compatible with previous USB generations.

Short summary description Tripp Lite U420-003 USB-C Cable (M/M) - USB 3.2, Gen 1 (5 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m):
This short summary of the Tripp Lite U420-003 USB-C Cable (M/M) - USB 3.2, Gen 1 (5 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U420-003 USB-C Cable (M/M) - USB 3.2, Gen 1 (5 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m), 1.83 m, USB C, USB C, USB 3.2 Gen 1 (3.1 Gen 1), Male/Male, Black

Long summary description Tripp Lite U420-003 USB-C Cable (M/M) - USB 3.2, Gen 1 (5 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m):
This is an auto-generated long summary of Tripp Lite U420-003 USB-C Cable (M/M) - USB 3.2, Gen 1 (5 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m) based on the first three specs of the first five spec groups.

Tripp Lite U420-003 USB-C Cable (M/M) - USB 3.2, Gen 1 (5 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m). Cable length: 1.83 m. Connector 1: USB C, Connector 2: USB C, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Connector gender: Male/Male, Maximum data transfer rate: 5 Gbit/s, Connector contacts plating: Nickel/Gold, Product colour: Black

Features
USB version *
USB 3.2 Gen 1 (3.1 Gen 1)
Connector 1 *
USB C
Connector 2 *
USB C
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel/Gold
Maximum data transfer rate
5000 Mbit/s
Maximum data transfer rate
5 Gbit/s
Product colour *
Black
Weight & dimensions
Cable length *
1.83 m
Packaging data
Package width
177.8 mm
Packaging data
Package depth
12.7 mm
Package height
228.6 mm
Package weight
30 g
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332189254
Master (outer) case width
350.5 mm
Master (outer) case length
25.4 mm
Master (outer) case height
401.3 mm
Master (outer) case gross weight
360 g
Harmonized System (HS) code
84733080
Country of origin
Vietnam
Other features
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
Tripp Lite U330-05M-C2A-G2 USB 3.2 Gen 2 Active Extension Cable - USB-C to USB-A (M/F), 10 Gbps, Data Only, 5 m (16.4 ft.) Tripp Lite U330-05M-C2A-G2 USB 3.2 Gen 2 Active Extension Cable - USB-C to USB-A (M/F), 10 Gbps, Data Only, 5 m (16.4 ft.)
(show image)
U330-05M-C2A-G2 U330-05M-C2A-G2 USB 3.2 Gen 2 Active Extension Cable - USB-C to USB-A (M/F), 10 Gbps, Data Only, 5 m (16.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U421-20N-G2-RA USB-C Extension Cable (M/F) - USB 3.2 Gen 2 (10Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 20 in. (0.5 m) Tripp Lite U421-20N-G2-RA USB-C Extension Cable (M/F) - USB 3.2 Gen 2 (10Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 20 in. (0.5 m)
(show image)
U421-20N-G2-RA U421-20N-G2-RA USB-C Extension Cable (M/F) - USB 3.2 Gen 2 (10Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 20 in. (0.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330-05M-C2A USB 3.2 Gen 1 Active Extension Cable - USB-C to USB-A (M/F), 5 Gbps, Data Only, 5 m (16.4 ft.) Tripp Lite U330-05M-C2A USB 3.2 Gen 1 Active Extension Cable - USB-C to USB-A (M/F), 5 Gbps, Data Only, 5 m (16.4 ft.)
(show image)
U330-05M-C2A U330-05M-C2A USB 3.2 Gen 1 Active Extension Cable - USB-C to USB-A (M/F), 5 Gbps, Data Only, 5 m (16.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330-05M-C2C USB 3.2 Gen 1 Active Extension Cable - USB-C to USB-C (M/F), 5 Gbps, Data Only, 5 m (16.4 ft.) Tripp Lite U330-05M-C2C USB 3.2 Gen 1 Active Extension Cable - USB-C to USB-C (M/F), 5 Gbps, Data Only, 5 m (16.4 ft.)
(show image)
U330-05M-C2C U330-05M-C2C USB 3.2 Gen 1 Active Extension Cable - USB-C to USB-C (M/F), 5 Gbps, Data Only, 5 m (16.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite USB-C to USB-C Cable (M/M) - 3.1, 5 Gbps, 5A Rating, Thunderbolt 3 Compatible, 0.91 m Tripp Lite USB-C to USB-C Cable (M/M) - 3.1, 5 Gbps, 5A Rating, Thunderbolt 3 Compatible, 0.91 m
(show image)
U420-003-5A USB-C to USB-C Cable (M/M) - 3.1, 5 Gbps, 5A Rating, Thunderbolt 3 Compatible, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U428-06N-F-CRA USB-C to USB-A Adapter (M/F), Right-Angle C, USB 3.2 Gen 1 (5 Gbps), Thunderbolt 3 Compatible, 6-in. (15.24 cm) Tripp Lite U428-06N-F-CRA USB-C to USB-A Adapter (M/F), Right-Angle C, USB 3.2 Gen 1 (5 Gbps), Thunderbolt 3 Compatible, 6-in. (15.24 cm)
(show image)
U428-06N-F-CRA U428-06N-F-CRA USB-C to USB-A Adapter (M/F), Right-Angle C, USB 3.2 Gen 1 (5 Gbps), Thunderbolt 3 Compatible, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite USB Type-C to USB Type-C Cable (M/M) - 2.0, 3A Rating, USB-IF Certified, Thunderbolt 3, 0.91 m Tripp Lite USB Type-C to USB Type-C Cable (M/M) - 2.0, 3A Rating, USB-IF Certified, Thunderbolt 3, 0.91 m
(show image)
U040-C03-C USB Type-C to USB Type-C Cable (M/M) - 2.0, 3A Rating, USB-IF Certified, Thunderbolt 3, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite USB Type-C to USB Type-B Cable - 5 Gbps, USB-C (3.1) to USB-B (3.0), M/M, Thunderbolt 3, 1.83 m Tripp Lite USB Type-C to USB Type-B Cable - 5 Gbps, USB-C (3.1) to USB-B (3.0), M/M, Thunderbolt 3, 1.83 m
(show image)
U422-006 USB Type-C to USB Type-B Cable - 5 Gbps, USB-C (3.1) to USB-B (3.0), M/M, Thunderbolt 3, 1.83 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite USB 3.0 SuperSpeed A/A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black, 0.91 m Tripp Lite USB 3.0 SuperSpeed A/A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black, 0.91 m
(show image)
U325-003 USB 3.0 SuperSpeed A/A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420-003-G2-5A USB-C Cable (M/M) - USB 3.2, Gen 2 (10 Gbps), 5A (100W) Rating, Thunderbolt 3 Compatible, 3 ft. (0.91 m) Tripp Lite U420-003-G2-5A USB-C Cable (M/M) - USB 3.2, Gen 2 (10 Gbps), 5A (100W) Rating, Thunderbolt 3 Compatible, 3 ft. (0.91 m)
(show image)
U420-003-G2-5A U420-003-G2-5A USB-C Cable (M/M) - USB 3.2, Gen 2 (10 Gbps), 5A (100W) Rating, Thunderbolt 3 Compatible, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
France 1 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)